StarTech.com logo

StarTech.com CABSHELF22 rack accessory Shelf

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208119
Info modified on:
06 Sept 2024, 14:31:06
Short summary description StarTech.com CABSHELF22 rack accessory Shelf:

StarTech.com CABSHELF22, Shelf, Black, Steel, 22,6 kg, 2U, 465 mm

Long summary description StarTech.com CABSHELF22 rack accessory Shelf:

StarTech.com CABSHELF22. Type: Shelf, Product color: Black, Housing material: Steel. Width: 465 mm, Depth: 558,8 mm, Height: 88 mm. Package width: 566 mm, Package depth: 585 mm, Package height: 110 mm. Screw type: M5. Master (outer) case width: 566 mm, Master (outer) case length: 585 mm, Master (outer) case height: 110 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.