StarTech.com logo

StarTech.com ADJSHELFHD rack accessory Adjustable shelf

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261628
Info modified on:
06 Sept 2024, 14:30:59
Short summary description StarTech.com ADJSHELFHD rack accessory Adjustable shelf:

StarTech.com ADJSHELFHD, Adjustable shelf, Black, Steel, 150 kg, 1U, EIA RS310-D

Long summary description StarTech.com ADJSHELFHD rack accessory Adjustable shelf:

StarTech.com ADJSHELFHD. Type: Adjustable shelf, Product color: Black, Housing material: Steel. Width: 483 mm, Depth: 700 mm, Height: 44 mm. Package width: 534 mm, Package depth: 770 mm, Package height: 90 mm. Master (outer) case width: 780 mm, Master (outer) case length: 560 mm, Master (outer) case height: 540 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.