location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com A50FBSTST1 InfiniBand/fibre optic cable 1 m ST Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A50FBSTST1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A50FBSTST1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827102 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 16:27:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com A50FBSTST1 InfiniBand/fibre optic cable 1 m ST Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OM3
  • - 1 m
  • - ST Male
  • - ST Male
  • - Jacket material: Low smoke zero halogen (LSZH)
  • - 10 Gbit/s
  • - Full duplex Multi-mode
  • - Turquoise
More>>>
Short summary description StarTech.com A50FBSTST1 InfiniBand/fibre optic cable 1 m ST Turquoise:
This short summary of the StarTech.com A50FBSTST1 InfiniBand/fibre optic cable 1 m ST Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com A50FBSTST1, 1 m, OM3, ST, ST

Long summary description StarTech.com A50FBSTST1 InfiniBand/fibre optic cable 1 m ST Turquoise:
This is an auto-generated long summary of StarTech.com A50FBSTST1 InfiniBand/fibre optic cable 1 m ST Turquoise based on the first three specs of the first five spec groups.

StarTech.com A50FBSTST1. Cable length: 1 m, Fiber optic type: OM3, Connector 1: ST, Connector 2: ST, Core diameter: 50 µm, Full duplex

Features
Cable length *
1 m
Fiber optic type
OM3
Connector 1 *
ST
Connector 2 *
ST
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Turquoise
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850 nm
Data transfer rate
10 Gbit/s
Jacket material *
Low smoke zero halogen (LSZH)
Technical details
Sustainability certificates
RoHS
Technical details
Doesn't contain
Halogen
Compliance certificates
RoHS
Weight & dimensions
Cable diameter
3 mm
Weight
32 g
Packaging data
Package width
20 mm
Package depth
203 mm
Package height
220 mm
Package weight
40 g
Logistics data
Master (outer) case width
352 mm
Harmonized System (HS) code
85447000
Master (outer) case length
478 mm
Master (outer) case height
314 mm
Quantity per master (outer) case
320 pc(s)
Brand Image Article code product Stock Price from
StarTech.com A50FBSTST5 InfiniBand/fibre optic cable 5 m ST Blue StarTech.com A50FBSTST5 InfiniBand/fibre optic cable 5 m ST Blue
(show image)
A50FBSTST5 A50FBSTST5 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com A50FBLCSC2 InfiniBand/fibre optic cable 2 m LC SC Turquoise StarTech.com A50FBLCSC2 InfiniBand/fibre optic cable 2 m LC SC Turquoise
(show image)
A50FBLCSC2 A50FBLCSC2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com A50FBLCLC2 InfiniBand/fibre optic cable 2 m LC Turquoise StarTech.com A50FBLCLC2 InfiniBand/fibre optic cable 2 m LC Turquoise
(show image)
A50FBLCLC2 A50FBLCLC2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)