location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Micronics TRF110-6MG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Micronics Check ‘Star Micronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRF110-6MG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37995650
Category:
A special fine paper that is coated with a chemical that changes color when exposed to heat. It is used in thermal printers and particularly in inexpensive or lightweight devices such as adding machines, cash registers, and credit card terminals.
Thermal Paper Check ‘Star Micronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Star Micronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2017 20:02:02
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Star Micronics TRF110-6MG:
This short summary of the Star Micronics TRF110-6MG data-sheet is auto-generated and uses the product title and the first six key specs.

Star Micronics TRF110-6MG, 112 mm, 180000 mm, 15,2 cm

Long summary description Star Micronics TRF110-6MG:
This is an auto-generated long summary of Star Micronics TRF110-6MG based on the first three specs of the first five spec groups.

Star Micronics TRF110-6MG. Width: 112 mm, Height: 180000 mm, Diameter: 15,2 cm