STANDIVARIUS AVE mouse Universal Right-hand RF Wireless IR LED 1600 DPI

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3872
Info modified on:
16 Aug 2024, 06:25:33
Short summary description STANDIVARIUS AVE mouse Universal Right-hand RF Wireless IR LED 1600 DPI:

STANDIVARIUS AVE, Right-hand, Vertical design, IR LED, RF Wireless, 1600 DPI, Black

Long summary description STANDIVARIUS AVE mouse Universal Right-hand RF Wireless IR LED 1600 DPI:

STANDIVARIUS AVE. Form factor: Right-hand, Vertical design. Movement detection technology: IR LED, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.