location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO pointVisco Capped gel pen Fine Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
pointVisco
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1099/41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0000042156406 show
Category:
Pen which uses ink in which pigment is suspended in a water-based gel. Because the ink is thick and opaque, it shows up more clearly on dark or slick surfaces than the typical inks used in ballpoint or felt tip pens. Gel pens can be used for many types of writing and illustration.
Gel Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description STABILO pointVisco Capped gel pen Fine Blue 1 pc(s):
This short summary of the STABILO pointVisco Capped gel pen Fine Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO pointVisco, Capped gel pen, Blue, Blue, Orange, Fine, Round, Medium

Long summary description STABILO pointVisco Capped gel pen Fine Blue 1 pc(s):
This is an auto-generated long summary of STABILO pointVisco Capped gel pen Fine Blue 1 pc(s) based on the first three specs of the first five spec groups.

STABILO pointVisco. Type: Capped gel pen, Writing colors: Blue, Product color: Blue, Orange. Package width: 10 mm, Package depth: 160 mm, Package height: 10 mm. Quantity per pack: 1 pc(s)

Features
Type *
Capped gel pen
Point type
Fine
Writing colors *
Blue
Product color *
Blue, Orange
Housing shape
Round
Clip
Yes
Line size
Medium
Line width
0,5 mm
Country of origin
Germany
Weight & dimensions
Package width
10 mm
Package depth
160 mm
Package height
10 mm
Package weight
8 g
Logistics data
Customs product code (TARIC)
96081010
Packaging content
Quantity per pack *
1 pc(s)
Brand Image Article code product Stock Price from
STABILO pointVisco Capped gel pen Fine Red 1 pc(s) STABILO pointVisco Capped gel pen Fine Red 1 pc(s)
(show image)
1099/40 pointVisco 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointVisco Capped gel pen Fine Black 1 pc(s) STABILO pointVisco Capped gel pen Fine Black 1 pc(s)
(show image)
1099/46 pointVisco 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointVisco Capped gel pen Fine Black, Blue, Green, Red 4 pc(s) STABILO pointVisco Capped gel pen Fine Black, Blue, Green, Red 4 pc(s)
(show image)
1099/4 pointVisco 0.00
(excl. VAT)
0 (incl. VAT)