Spin Master logo

PAW Patrol RCP RDC RC Chase GML Radio-Controlled (RC) model Police car Electric engine

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116341
Info modified on:
15 Mar 2024, 04:07:30
Short summary description PAW Patrol RCP RDC RC Chase GML Radio-Controlled (RC) model Police car Electric engine:

PAW Patrol RCP RDC RC Chase GML, Police car, 4 yr(s), 540 g

Long summary description PAW Patrol RCP RDC RC Chase GML Radio-Controlled (RC) model Police car Electric engine:

PAW Patrol RCP RDC RC Chase GML. Product type: Police car, Engine type: Electric engine, Recommended age (min): 4 yr(s). Number of batteries supported: 2. Weight: 540 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.