location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ZS-RS60BT 4 W AM, FM Black MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZS-RS60BT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZSRS60BT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524992465
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony ZS-RS60BT 4 W AM, FM Black MP3 playback
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AM, FM Black
  • - 4 W
  • - LCD Built-in display
  • - MP3 playback
  • - Headphone out AUX in Bluetooth
  • - Power source: AC/Battery
More>>>
Short summary description Sony ZS-RS60BT 4 W AM, FM Black MP3 playback:
This short summary of the Sony ZS-RS60BT 4 W AM, FM Black MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ZS-RS60BT, AM, FM, 87,5 - 108 MHz, 530 - 1710 kHz, 4 W, LCD, Black

Long summary description Sony ZS-RS60BT 4 W AM, FM Black MP3 playback:
This is an auto-generated long summary of Sony ZS-RS60BT 4 W AM, FM Black MP3 playback based on the first three specs of the first five spec groups.

Sony ZS-RS60BT. Supported radio bands: AM, FM, FM band range: 87,5 - 108 MHz, AM band range: 530 - 1710 kHz. RMS rated power: 4 W. Display type: LCD. Product color: Black. Power source: AC/Battery, Power consumption (typical): 15 W

Radio
Supported radio bands *
AM, FM
FM band range
87,5 - 108 MHz
AM band range
530 - 1710 kHz
Cassette
Cassette deck *
No
Loudspeakers
RMS rated power *
4 W
Display
Built-in display *
Yes
Display type
LCD
Features
Product color *
Black
MP3 playback *
Yes
Ports & interfaces
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
AUX in
Yes
Bluetooth
Yes
Power
Power source *
AC/Battery
Power consumption (typical)
15 W
Weight & dimensions
Width
320 mm
Depth
215 mm
Height
133 mm
Weight
2 kg
Packaging data
Package width
330 mm
Package depth
150 mm
Package height
252 mm
Package weight
2,3 kg
Country Distributor
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)