location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Carrying Case C Series, Green 33,8 cm (13.3") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Carrying Case C Series, Green
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CKC1/G show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO Carrying Case C Series, Green 33,8 cm (13.3") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 33,8 cm (13.3") Green
  • - Polyurethane
  • - 400 g
More>>>
Short summary description Sony VAIO Carrying Case C Series, Green 33,8 cm (13.3") Sleeve case:
This short summary of the Sony VAIO Carrying Case C Series, Green 33,8 cm (13.3") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Carrying Case C Series, Green, Sleeve case, 33,8 cm (13.3"), 400 g

Long summary description Sony VAIO Carrying Case C Series, Green 33,8 cm (13.3") Sleeve case:
This is an auto-generated long summary of Sony VAIO Carrying Case C Series, Green 33,8 cm (13.3") Sleeve case based on the first three specs of the first five spec groups.

Sony VAIO Carrying Case C Series, Green. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 400 g

Features
Maximum screen size *
33,8 cm (13.3")
Case type *
Sleeve case
Material *
Polyurethane
Product main color *
Green
Weight & dimensions
Weight
400 g
Other features
Dimensions (WxDxH)
345 x 50 x 275 mm
Brand Image Article code product Stock Price from
Sony VAIO Carrying Case C Series, Orange-grey 33,8 cm (13.3") Sleeve case Sony VAIO Carrying Case C Series, Orange-grey 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC1/H VAIO Carrying Case C Series, Orange-grey 0.00
(excl. VAT)
0 (incl. VAT)
Sony Carrying Case for VAIO C-series, Pink 33,8 cm (13.3") Sleeve case Sony Carrying Case for VAIO C-series, Pink 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC1/P Carrying Case for VAIO C-series, Pink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)