location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 8GB microSDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB microSDHC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR8A4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524637045
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:51:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony 8GB microSDHC:
This short summary of the Sony 8GB microSDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 8GB microSDHC, 8 GB, MicroSDHC, Black

Long summary description Sony 8GB microSDHC:
This is an auto-generated long summary of Sony 8GB microSDHC based on the first three specs of the first five spec groups.

Sony 8GB microSDHC. Capacity: 8 GB, Flash card type: MicroSDHC. Product color: Black

Memory
Capacity *
8 GB
Flash card type *
MicroSDHC
Features
Product color
Black
Weight & dimensions
Width
15 mm
Depth
11 mm
Height
1 mm
Weight
1 g
Other features
USB required
No
Brand Image Article code product Stock Price from
Sony SR4A4 memory card 4 GB MicroSDHC Sony SR4A4 memory card 4 GB MicroSDHC
(show image)
SR4A4 SR4A4 0.00
(excl. VAT)
0 (incl. VAT)
Sony 2GB microSD Sony 2GB microSD
(show image)
SR2A1 2GB microSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)