location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z530i, Soft Black 93 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z530i, Soft Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEZ530ISBCK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:31:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Z530i, Soft Black 93 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - Wi-Fi Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Short summary description Sony Z530i, Soft Black 93 g:
This short summary of the Sony Z530i, Soft Black 93 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z530i, Soft Black, Clamshell, 128 x 160 pixels, 0,3 MP, Bluetooth, 900 mAh, Black

Long summary description Sony Z530i, Soft Black 93 g:
This is an auto-generated long summary of Sony Z530i, Soft Black 93 g based on the first three specs of the first five spec groups.

Sony Z530i, Soft Black. Form factor: Clamshell. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0,3 MP. Wi-Fi. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 400 h. Weight: 93 g. Product color: Black

Design
Product color *
Black
Display
Display resolution *
128 x 160 pixels
Display type
UBC
Panel type
UBC
Display number of colors
65536 colours
External display number of colors
Monochrome
Memory
Flash card support *
Yes
Internal memory
28 MB
Camera
Rear camera resolution (numeric)
0,3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Wi-Fi *
Yes
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
9 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
93 g
Width
90 mm
Depth
47 mm
Height
24 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Clamshell
Other features
Interface
USB
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
USB 2.0 ports quantity
1