location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDD MP3 Walkman A1200 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD MP3 Walkman A1200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-A1200
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony HDD MP3 Walkman A1200 8 GB:
This short summary of the Sony HDD MP3 Walkman A1200 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDD MP3 Walkman A1200, 8 GB, 109 g

Long summary description Sony HDD MP3 Walkman A1200 8 GB:
This is an auto-generated long summary of Sony HDD MP3 Walkman A1200 8 GB based on the first three specs of the first five spec groups.

Sony HDD MP3 Walkman A1200. Total storage capacity: 8 GB. Continuous audio playback time: 20 h. Weight: 109 g

Storage
Player media type *
Hard disk drive
Total storage capacity *
8 GB
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Power
Continuous audio playback time *
20 h
Weight & dimensions
Weight
109 g
Packaging content
Bundled software
SonicStage 4.0
Other features
Dimensions (WxDxH)
55 x 18,7 x 88,1 mm
USB powered
Yes
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 09:11:42
Those looking for a simple model with good storage capacity will like the NW-A1200...
60%
Brand Image Article code product Stock Price from
Sony HDD MP3 Walkman A1200 Violet 8 GB Sony HDD MP3 Walkman A1200 Violet 8 GB
(show image)
NW-A1200V HDD MP3 Walkman A1200 Violet 0.00
(excl. VAT)
0 (incl. VAT)
Sony HDD MP3 Walkman A1200 Blue 8 GB Sony HDD MP3 Walkman A1200 Blue 8 GB
(show image)
NW-A1200L HDD MP3 Walkman A1200 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony HDD MP3 Walkman A1200 Pink 8 GB Sony HDD MP3 Walkman A1200 Pink 8 GB
(show image)
NW-A1200P HDD MP3 Walkman A1200 Pink 0.00
(excl. VAT)
0 (incl. VAT)