location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MSA2GU2 + USB Pouch 2 GB M2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA2GU2 + USB Pouch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA2GU2POUCHBL
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:21:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony MSA2GU2 + USB Pouch 2 GB M2:
This short summary of the Sony MSA2GU2 + USB Pouch 2 GB M2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MSA2GU2 + USB Pouch, 2 GB, M2, 15 MB/s, Black

Long summary description Sony MSA2GU2 + USB Pouch 2 GB M2:
This is an auto-generated long summary of Sony MSA2GU2 + USB Pouch 2 GB M2 based on the first three specs of the first five spec groups.

Sony MSA2GU2 + USB Pouch. Capacity: 2 GB, Flash card type: M2, Write speed: 15 MB/s. Product color: Black

Memory
Capacity *
2 GB
Flash card type *
M2
Write speed
15 MB/s
Features
Product color
Black
Power
Input voltage
2.7 - 3.6 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Weight & dimensions
Width
12,5 mm
Depth
1,2 mm
Height
15 mm
Weight
1 g
Other features
Transfer rate
160 MB/s
Brand Image Article code product Stock Price from
Sony MSA8GU2 8 GB M2 Sony MSA8GU2 8 GB M2
(show image)
MSA8GN2 MSA8GU2 0.00
(excl. VAT)
0 (incl. VAT)
Sony MSA4GU memory card 4 GB M2 Sony MSA4GU memory card 4 GB M2
(show image)
MSA4GU MSA4GU 0.00
(excl. VAT)
0 (incl. VAT)
Sony MSA1GU memory card 1 GB MS Sony MSA1GU memory card 1 GB MS
(show image)
MSA1GU MSA1GU 0.00
(excl. VAT)
0 (incl. VAT)