location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MFM-HT75W 43,2 cm (17") WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFM-HT75W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFM-HT75WS show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MFM-HT75W 43,2 cm (17") WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 450 cd/m² 16 ms 800:1
  • - 68 W
More>>>
Short summary description Sony MFM-HT75W 43,2 cm (17") WXGA Silver 450 cd/m²:
This short summary of the Sony MFM-HT75W 43,2 cm (17") WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MFM-HT75W, 43,2 cm (17"), 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Sony MFM-HT75W 43,2 cm (17") WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Sony MFM-HT75W 43,2 cm (17") WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Sony MFM-HT75W. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
43,2 cm (17")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Viewable size diagonal
37,1 cm
Audio
RMS rated power *
3 W
Design
Product color *
Silver
Power
Power consumption (typical) *
68 W
Power consumption (standby) *
1 W
Weight & dimensions
Depth (with stand)
230 mm
Width (without stand)
450,2 mm
Height (without stand)
353,5 mm
Weight (without stand)
6,2 kg
Other features
Display
LCD
Pixel pitch
0,2895 x 0,2895 mm
Horizontal scan range
28 - 69 kHz
Vertical scan range
60
Source Review comments Score
gcn.com
Updated:
2011-10-04 05:59:26
You can optimize LCDs in different ways. Some manufacturers allow more light to come through the film. While this pumps brightness, it tends to wash out warm colors like reds. For LCDs designed for video, blues, greens and blacks are highlighted. The M...
0%
trustedreviews.com
Updated:
2011-10-04 05:59:35
While Plasma has long been associated with flat TVs, LCD has traditionally been the technology of choice for smaller displays. Things have started to change with LCD TVs now available up to 45in, such as Sharp’s Acquos LC45GD1E, which offers native...
80%
Computerpoweruser.com
Updated:
2011-10-04 05:59:38
Most computer enthusiasts are wary to strictly adhere to a bigger is better mantra. The popularity of SFF PCs is just one example of good things coming in small packages. In the same vein, Sonys MFM-HT75 proves that while it may not be as large as it...
0%
hardwarecentral.com
Updated:
2011-10-04 05:59:43
Of course, while a $600 price is in the upper bracket for a 17-inch LCD monitor, its low for a widescreen HDTV, so the HT75W makes compromises that destine it for a home-office-desktop instead of home-theater role. For one, it has a 125-channel analog...
0%
Brand Image Article code product Stock Price from
LG 32LP1R TV 81,3 cm (32") HD Black 500 cd/m² LG 32LP1R TV 81,3 cm (32") HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 39,6 cm (15.6") WXGA Silver 550 cd/m² iiyama PLL403W-S TV 39,6 cm (15.6") WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)