location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-E9LP Headphones Wired In-ear Music Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-E9LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRE9LP/PNK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0521375531277 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:47:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MDR-E9LP Headphones Wired In-ear Music Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink, White Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 18 - 22000 Hz 16 Ω 104 dB
More>>>
Short summary description Sony MDR-E9LP Headphones Wired In-ear Music Pink, White:
This short summary of the Sony MDR-E9LP Headphones Wired In-ear Music Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-E9LP, Wired, 18 - 22000 Hz, Music, Headphones, Pink, White

Long summary description Sony MDR-E9LP Headphones Wired In-ear Music Pink, White:
This is an auto-generated long summary of Sony MDR-E9LP Headphones Wired In-ear Music Pink, White based on the first three specs of the first five spec groups.

Sony MDR-E9LP. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 22000 Hz. Cable length: 1,2 m, Product color: Pink, White

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product color *
Pink, White
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Maximum input power
100 mW
Ear coupling *
Intraaural
Acoustic system
Open
Headphones
Headphone frequency
18 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
104 dB
Magnet type
Neodymium
Driver unit
1,35 cm
Driver type
Dynamic
Microphone
Microphone type *
Not available
Technical details
Weight (without cable)
6 g
Other features
Manual
Yes
Maximum input power
0,1 W
Brand Image Article code product Stock Price from
Sony MDR-E9LP Headphones Wired In-ear Music Black Sony MDR-E9LP Headphones Wired In-ear Music Black
(show image)
MDRE9LPB MDRE9LPB 0.00
(excl. VAT)
0 (incl. VAT)