location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KD-65S9005B 165,1 cm (65") 4K Ultra HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-65S9005B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD-65S9005BBU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524986518
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:58:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KD-65S9005B 165,1 cm (65") 4K Ultra HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 165,1 cm (65")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Motionflow XR 800 Hz
  • - DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2
  • - Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 180 W
More>>>
Short summary description Sony KD-65S9005B 165,1 cm (65") 4K Ultra HD Wi-Fi Black:
This short summary of the Sony KD-65S9005B 165,1 cm (65") 4K Ultra HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD-65S9005B, 165,1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, 3D, Wi-Fi, Black

Long summary description Sony KD-65S9005B 165,1 cm (65") 4K Ultra HD Wi-Fi Black:
This is an auto-generated long summary of Sony KD-65S9005B 165,1 cm (65") 4K Ultra HD Wi-Fi Black based on the first three specs of the first five spec groups.

Sony KD-65S9005B. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Motion interpolation technology: Motionflow XR 800 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
165,1 cm (65")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, 16:10, Zoom
Supported video modes
1080i, 1080p, 480i, 480p, 576p, 720p
Motion interpolation technology *
Motionflow XR 800 Hz
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Internet TV *
Yes
Smart modes
Cinema, Energy saving, Game, Photo, Sports, Standard, Vivid
Audio
Number of speakers *
4
RMS rated power *
40 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse
Sound modes
Music, Sports, Standard
Audio system
Nicam / A2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browser supported
Opera
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
24p support
Yes
Parental control
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
CardBus PCMCIA slots quantity
1
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
26
On/Off timer
Yes
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
0,3 W
Power consumption (max)
335 W
Weight & dimensions
Width (with stand)
1549 mm
Depth (with stand)
332 mm
Height (with stand)
904 mm
Weight (with stand)
41,8 kg
Width (without stand)
1549 mm
Depth (without stand)
115 mm
Height (without stand)
873 mm
Weight (without stand)
40,7 kg
Packaging data
Manual
Yes
Package width
1628 mm
Package depth
254 mm
Package height
962 mm
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
Near Field Communication (NFC)
Yes
3D type
Active
Picture-and-Picture
Yes
Built-in camera
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B