location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX675 Handheld camcorder 9,2 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX675
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX675/B
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-CX675 Handheld camcorder 9,2 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 9,2 MP CMOS 25,4 / 5,8 mm (1 / 5.8") Black
  • - Optical zoom: 30x Digital zoom: 350x
  • - Internal storage capacity: 32 GB Memory card
  • - Built-in flash
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 1920 x 1080 pixels 60 fps
  • - Dolby Digital 5.1 Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack
  • - Wi-Fi Near Field Communication (NFC)
More>>>
Short summary description Sony HDR-CX675 Handheld camcorder 9,2 MP CMOS Full HD Black:
This short summary of the Sony HDR-CX675 Handheld camcorder 9,2 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX675, 9,2 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 32 GB, 7,62 cm (3")

Long summary description Sony HDR-CX675 Handheld camcorder 9,2 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-CX675 Handheld camcorder 9,2 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-CX675. Total megapixels: 9,2 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 26.8 - 804 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0,01 m. Light exposure modes: Auto, Manual, Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset, Light metering: Evaluative (Multi-pattern)

Image sensor
Total megapixels *
9,2 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 5,8 mm (1 / 5.8")
Effective megapixels (image)
2,29 MP
Effective megapixels (movie)
2,29 MP
Lens system
Interchangeable lens
No
Focal length range
26.8 - 804 mm
Optical zoom *
30x
Filter size
4,6 cm
Digital zoom *
350x
Image stabilizer *
Yes
Minimum aperture number
1,8
Maximum aperture number
4
Storage
Internal storage capacity *
32 GB
Camcorder media type *
Memory card
Flash memory
32 GB
Compatible memory cards *
MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC
Disc types supported
No
Camcorder tape type
No
Camera file system
DCF 2.0, Exif 2.3, MPF
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0,01 m
Face detection
Yes
Smile detection
Yes
Auto Focus (AF) lock
Yes
Exposure
Light exposure modes
Auto, Manual
Scene modes
Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset
Light metering
Evaluative (Multi-pattern)
White balance
White balance
Auto, Indoor, Outdoor
Flash
Built-in flash *
Yes
Flash modes
Auto, Pre-flash, Red-eye reduction
Shutter
Camera shutter speed
1/8, 1/6, 1/30, 1/25, 1/10000 s
Camera shutter type
Electronic
Display
Display diagonal *
7,62 cm (3")
Built-in display *
Yes
Display
LCD
Flip-out screen
Yes
Display aspect ratio
16:9
Touchscreen
Yes
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type *
Hybrid
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Supported aspect ratios
4:3, 16:9
Minimum illumination
3 lx
Image processor
BIONZ X
Camera
Camera playback
Highlights, Slide show
Photo effects
Fader
3D *
No
Design
Product color *
Black
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
XAVC S, AVCHD, H.264, MP4, MPEG4
Analog signal format system
NTSC, PAL
Capture modes
PS, FX, FH, HQ, LP
Dual shot (video & photo)
Yes
Bitrate at maximum video resolution
50 Mbit/s
Maximum frame rate
60 fps
Still image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
4032 x 2272, 3024 x 2272, 1920 x 1080, 640 x 480
Continuous shooting mode
Yes
Audio
Audio system
Dolby Digital 5.1
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Microphone connectivity
3.5 mm
Ports & interfaces
PictBridge *
No
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
Micro-USB 2.0 ports quantity
1
S-Video out
No
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Battery
Battery type
NP-FV50
Technical details
Lens cover included
Yes
Flash exposure compensation
Yes
USB charging
Yes
Weight & dimensions
Width
130,5 mm
Depth
57,4 mm
Height
66 mm
Weight *
76,5 g
Packaging content
Cables included
HDMI, USB
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes