location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDRCX405 Handheld camcorder 9,2 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDRCX405
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX405B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242886155 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:00:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDRCX405 Handheld camcorder 9,2 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 9,2 MP CMOS 25,4 / 5,8 mm (1 / 5.8") Black
  • - Optical zoom: 30x Digital zoom: 350x
  • - Memory card
  • - LCD Built-in display 6,86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony HDRCX405 Handheld camcorder 9,2 MP CMOS Full HD Black:
This short summary of the Sony HDRCX405 Handheld camcorder 9,2 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDRCX405, 9,2 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 6,86 cm (2.7"), LCD

Long summary description Sony HDRCX405 Handheld camcorder 9,2 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDRCX405 Handheld camcorder 9,2 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDRCX405. Total megapixels: 9,2 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Focus adjustment: Auto/Manual. Light exposure modes: Auto, Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow

Image sensor
Total megapixels *
9,2 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 5,8 mm (1 / 5.8")
Effective megapixels (image)
2,29 MP
Effective megapixels (movie)
2,29 MP
Lens system
Focal length range
1.9 - 57 mm
Focal length (35mm film equivalent)
26,8 - 804 mm
Optical zoom *
30x
Digital zoom *
350x
Image stabilizer *
Yes
Minimum aperture number
1,8
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Disc types supported
No
Camcorder tape type
No
Focusing
Focus adjustment
Auto/Manual
Exposure
Light exposure modes
Auto
Scene modes
Fireworks, Landscape, Portrait, Spotlight, Beach, Snow
White balance
White balance
Auto, Indoor, Outdoor
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/25 - 1/10000 s
Display
Display diagonal *
6,86 cm (2.7")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
230400 pixels
Camera
Camcorder type *
Handheld camcorder
Camera
Self-timer delay
10 s
Minimum illumination
3 lx
Image processor
BIONZ X
Shooting modes
Auto, Movie, Scene
3D *
No
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video formats supported
AVC, AVCHD, H.264, MPEG4
Still image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
640 x 480 1920 x 1080 3024 x 2272 4032 x 2272
Image formats supported
EXIF
Audio
Audio system
Dolby Digital 2.0
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio formats supported
AAC, PCM
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Charging source
AC, USB
Battery type
NP-BX1
Technical details
USB charging
Yes
Weight & dimensions
Width
540 mm
Depth
128 mm
Height
595 mm
Weight *
215 g
Source Review comments Score
lifewire.com
Updated:
2019-12-07 08:24:19
The Sony HDRCX405 Handycam is a pared down version of Sony's older CX330 that loses some features like Wi-Fi and NFC in exchange for a remarkably low price. This lightweight camcorder features a reversible LCD display, optical zoom, and even image stabili...
Good Good image stabilization, Very lightweight, User-friendly controls, Face detection...
Bad Lens cover isn't automatic, Autofocus is slow, No external mic port, No touchscreen controls...
Bottom line A lightweight camcorder that's priced right for kids and beginners.The Sony HDRCX405 Handycam is an aggressively priced little camcorder that's feather light and easy to use. It's a decent option for beginners, kids, and anyone who wants a competent video...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)