location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony GPS-CS3KA GPS receiver module Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPS-CS3KA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPSCS3KA show
Show alternative article codes used in the online market place
Category:
Device used to receive GPS (Global Positioning System) signals.
GPS Receiver Modules Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:31:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony GPS-CS3KA GPS receiver module Silver:
This short summary of the Sony GPS-CS3KA GPS receiver module Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony GPS-CS3KA, 128 MB, 70 g, 57 mm, 23 mm, 80 mm, Alkaline

Long summary description Sony GPS-CS3KA GPS receiver module Silver:
This is an auto-generated long summary of Sony GPS-CS3KA GPS receiver module Silver based on the first three specs of the first five spec groups.

Sony GPS-CS3KA. Internal memory: 128 MB. Weight: 70 g, Width: 57 mm, Depth: 23 mm. Battery technology: Alkaline. Battery type: AA

Technical details
Product color *
Silver
Memory
Internal memory
128 MB
Weight & dimensions
Width
57 mm
Depth
23 mm
Height
80 mm
Weight & dimensions
Weight *
70 g
Battery
Battery technology
Alkaline
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Battery type
AA
Brand Image Article code product Stock Price from
Sony GPS Location Recorder GPS receiver module USB 2.0 12 channels Sony GPS Location Recorder GPS receiver module USB 2.0 12 channels
(show image)
GPSCS1KA GPS Location Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony GPS Unit GPS receiver module Sony GPS Unit GPS receiver module
(show image)
GPS-CS1 GPS Unit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)