location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA-HS1AM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAHS1AM
Category:
Camera flash guns which produce a short artificial light when photos are taken, plus accessories such as light meters to measure the amount of light.
Camera Flash Accessories Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:43:56
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony FA-HS1AM:
This short summary of the Sony FA-HS1AM data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FA-HS1AM, 35,5 mm, 54,8 mm, 24,4 mm, 30 g

Long summary description Sony FA-HS1AM:
This is an auto-generated long summary of Sony FA-HS1AM based on the first three specs of the first five spec groups.

Sony FA-HS1AM. Width: 35,5 mm, Depth: 54,8 mm, Height: 24,4 mm

Technical details
Camera brands compatibility *
Sony
Technical details
Compatibility *
DSLR-A900 DSLR-A850 DSLR-A850Q DSLR-A550 DSLR-A550L DSLR-A550Y DSLR-A500 DSLR-A500L DSLR-A500Y DSLR-A450 DSLR-A450L DSLR-A450Y DSLR-A380 DSLR-A380L DSLR-A380Y DSLR-A330 DSLR-A330L DSLR-A330Y DSLR-A230 DSLR-A230L DSLR-A230Y DSLR-A700 DSLR-A700K DSLR-A700P DSLR-A700Z DSLR-A350 DSLR-A350K DSLR-A350X DSLR-A200K DSLR-A100 DSLR-A100K DSLR-A100W DSLR-A100H
Product color
Black
Weight & dimensions
Width
35,5 mm
Depth
54,8 mm
Height
24,4 mm
Weight
30 g