location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RW drive Without DVD-RAM support (Silver Bezel)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWQ120ASV
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal:
This short summary of the Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-RW drive Without DVD-RAM support (Silver Bezel), Silver, 2 MB, 48x, 32x, 48x, 40x

Long summary description Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal:
This is an auto-generated long summary of Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DVD-RW drive Without DVD-RAM support (Silver Bezel). Product color: Silver. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 135 ms

Design
Internal *
Yes
Product color
Silver
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
16x
DVD rewrite speed
8x
CD write speed *
48x
CD rewrite speed
32x
Reading speed
DVD read speed
16x
CD read speed *
48x
Reading speed
CD-RW read speed
40x
Access time
DVD drive average random access time
130 ms
Access time
135 ms
Other features
Dimensions (WxDxH)
145,8 x 165 x 41,3 mm
Minimum RAM
256 MB
Minimum processor
Pentium III 800 MHz
Minimum storage drive space
1 GB
Compatible operating systems
Windows 2000 Professional, Windows XP Home & Professional
Brand Image Article code product Stock Price from
Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal
(show image)
DWQ120A10 DVD-RW drive Without DVD-RAM support (Pearl White Bezel) 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-RW drive Without DVD-RAM support (Black Bezel) optical disc drive Internal Sony DVD-RW drive Without DVD-RAM support (Black Bezel) optical disc drive Internal
(show image)
DWQ120AB2 DVD-RW drive Without DVD-RAM support (Black Bezel) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)