location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-HX90 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-HX90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSCHX90B.CE3 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:36
The date of the most recent change of the data-sheet in Icecat's system
Sony DSCHX90B.CE3 user manual (35.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony Cyber-shot DSC-HX90 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 18,2 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 30x Digital zoom: 120x
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 3,6 V
More>>>
Short summary description Sony Cyber-shot DSC-HX90 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black:
This short summary of the Sony Cyber-shot DSC-HX90 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-HX90, 18,2 MP, 4896 x 3264 pixels, CMOS, 30x, Full HD, Black

Long summary description Sony Cyber-shot DSC-HX90 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-HX90 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-HX90. Camera type: Compact camera, Megapixel: 18,2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3264 pixels. ISO sensitivity (max): 12800. Optical zoom: 30x, Digital zoom: 120x, Focal length range: 4.1 - 123 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Weight: 218 g. Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
18,2 MP
Sensor type *
CMOS
Maximum image resolution *
4896 x 3264 pixels
Still image resolution(s) *
3:2: 16M (4896x3,264) / 8.9M (3648x2432) / 4.5M (2592x1728), 4:3: 18M (4896x3672) / 10M (3648x2736) / 5M (2592x1944) / VGA, 16:9: 13M (4896x2752) / 7.5M (3648x2056) / 2.1M (1920x1080), 1:1: 13M (3664x3664) / 7.5M (2736x2736) / 3.7M (1920x1920), Wide (7152x1080/4912x1920), Standard (4912x1080/3424x1920), 360(11520x1080)
Image stabilizer *
Yes
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
30x
Digital zoom *
120x
Focal length range
4.1 - 123 mm
Minimum aperture number
3,5
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
12800
ISO sensitivity
80, 3200, 12800
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0,3 - 5,4 m
Flash range (tele)
2,5 - 3 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Resolution at capture speed
1920x1080@50fps, 1920x1080@60fps
Video formats supported
AVCHD, MP4
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, SD, SDHC, SDXC
Display
Display *
LCD
Display
Touchscreen *
No
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
921600 pixels
Display aspect ratio
4:3
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
USB version *
2.0
HDMI *
Yes
HDMI connector type
Micro
Network
Bluetooth *
No
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Push, Shade
Scene modes *
Beach, Fireworks, Night, Night portrait, PET, Portrait, Snow, Sports, Sunset, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Movie, Scene, Shutter priority
Photo effects *
Black&White
Self-timer delay *
2, 5, 10 s
Design
Product color *
Black
Certification
CE
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3,6 V
Battery life (CIPA standard)
390 shots
Battery capacity
1240 mAh
Battery type
NP-BX1
Weight & dimensions
Width
102 mm
Depth
35,4 mm
Height
58,1 mm
Weight
218 g
Weight (including battery)
245 g
Packaging content
Wrist strap included
Yes
AC adapter included
Yes
Cables included
AC, Micro-USB
Batteries included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
85258900
Other features
Power source type
Battery