location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-WX350 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX350/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524970142 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:00
The date of the most recent change of the data-sheet in Icecat's system
Sony DSC-WX350/B user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony Cyber-shot DSC-WX350 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 18,2 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 20x Digital zoom: 80x
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording Micro-USB B HDMI Wi-Fi Near Field Communication (NFC)
More>>>
Short summary description Sony Cyber-shot DSC-WX350 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black:
This short summary of the Sony Cyber-shot DSC-WX350 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-WX350, 18,2 MP, 4896 x 3264 pixels, CMOS, 20x, Full HD, Black

Long summary description Sony Cyber-shot DSC-WX350 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-WX350 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-WX350. Camera type: Compact camera, Megapixel: 18,2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3264 pixels. ISO sensitivity (max): 12800. Optical zoom: 20x, Digital zoom: 80x, Focal length range: 4.3 - 86 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Weight: 137 g. Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
18,2 MP
Sensor type *
CMOS
Maximum image resolution *
4896 x 3264 pixels
Still image resolution(s) *
4896 x 3264, 3648 x 2432, 2592 x 1728, 4896 x 3672, 3648 x 2736, 2592 x 1944, 4896 x 2752, 3648 x 2056, 1920 x 1080, 3664 x 3664, 2736 x 2736, 1920 x 1920, 7152 x 1080, 4912 x 1920, 4912 x 1080, 3424 x 1920, 11520 x 1080
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Lens system
Optical zoom *
20x
Digital zoom *
80x
Focal length range
4.3 - 86 mm
Minimum aperture number
3,5
Maximum aperture number
6,5
Lens structure (elements/groups)
11/10
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Contrast Detection Auto Focus, Single Auto Focus
Macro focusing range (tele)
2 - ∞
Macro focusing range (wide)
0.05 - ∞
Auto Mode focusing range (tele)
2 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
12800
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, 6400, 12800, Auto
Light exposure correction *
± 2EV (1/3EV step)
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
4 s
Flash
Flash modes *
Auto, Flash off, Flash on
Flash range (wide)
0,2 - 4,3 m
Flash range (tele)
2 - 2,4 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1440 x 1080, 1920 x 1080
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS PRO Duo, MS Pro-HG, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
460800 pixels
Ports & interfaces
USB version *
2.0
USB connector
Micro-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Backlight, Beach, Night portrait, PET, Portrait, Snow, Landscape
Shooting modes *
Auto, Manual, Movie
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Tripod mounting supported *
Yes
Built-in processor
Yes
Image processor
BIONZ X
Design
Product color *
Black
Certification
CE
Battery
Battery life (CIPA standard)
470 shots
Battery type
NP-BX1
Number of batteries supported
1
Weight & dimensions
Width
96 mm
Depth
25,7 mm
Height
54,9 mm
Weight
137 g
Weight (including battery)
164 g
Packaging content
Wrist strap included
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Quick start guide
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Review comments Score
theverge.com
Updated:
2019-12-03 09:57:31
For the vast majority of people, the compact camera is dead. Today's smartphones take good enough pictures, easily fit in our pockets, and are always with us. But there are situations where the fixed lens on a smartphone just doesn't cut it.If you're look...
70%
cameralabs.com
Updated:
2019-12-03 09:57:31
The Sony WX350 is a compact super-zoom with a 20x optical range, 3 inch 460k dot LCD screen and an 18.2 Megapixel CMOS sensor. So far, so ordinary you might think, but the WX350 fits all of that and more into a very, very compact body - indeed, according...
Good Very compact, lightweight body, 20x stablilized optical zoom, 1080p50/60 HD videoBuiltin Wifi with NFC, 470 shot battery life...
Bad Lens quality at the edges, Poor screen visibility outdoors, No exposure compensation on control wheel, Basic Wifi functions.
Bottom line Support Cameralabs!Support me when you shop for anything at Amazon.com, B&H or Adorama. Or if you find this review useful, treat me to a coffee...
83%
photographyblog.com
Updated:
2019-12-03 09:57:31
Travelzoom cameras (compact cameras with upwards of an 18x zoom range) are hot property in the camera world, and the Sony Cyber-shot DSC-WX350's USP is that it's the world's smallest and lightest camera to pack a 20x zoom lens. This gets Sony's Optical St...
Bottom line The Sony Cyber-shot DSC-WX350 stands out as a very capable travelzoom camera. Its Exmor R sensor doesn't fall foul of some of the image quality pitfalls prevalent in cameras using the same size of sensor and produces very pleasing photos with good detail...
90%
Country Distributor
United Kingdom 1 distributor(s)