location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W710 1/2.3" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W710S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524919523 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-W710 1/2.3" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x
  • - Smile detection
More>>>
Short summary description Sony DSC-W710 1/2.3" Silver:
This short summary of the Sony DSC-W710 1/2.3" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W710, 1/2.3", 5x, Silver

Long summary description Sony DSC-W710 1/2.3" Silver:
This is an auto-generated long summary of Sony DSC-W710 1/2.3" Silver based on the first three specs of the first five spec groups.

Sony DSC-W710. Image sensor size: 1/2.3". Optical zoom: 5x, Focal length range: 5 - 25 mm. Display diagonal: 17 cm (6.7"). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Lens system
Optical zoom *
5x
Focal length range
5 - 25 mm
Focusing
Smile detection
Yes
Display
Display diagonal *
17 cm (6.7")
Display resolution (numeric)
230,4 pixels
Ports & interfaces
PictBridge *
No
AV output
Yes
Camera
Contrast adjustment
No
Saturation adjustment
No
Histogram
No
GPS (satellite)
No
Design
Product color *
Silver
Waterproof
No
Weight & dimensions
Width
97 mm
Depth
20 mm
Height
55,1 mm
Other features
Focal length (35mm film equivalent)
28 - 140 mm
Aperture priority AE
No
Conversion function
No
Electrical viewfinder
No
Manual focus
No
Optical viewfinder
No
Panorama
No
Trimming
Yes
Picture transfer protocol (PTP)
No