location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P990i Premium Silver 6,86 cm (2.7") 1120 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P990i Premium Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011472/12
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony P990i Premium Silver 6,86 cm (2.7") 1120 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6,86 cm (2.7") 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - 1120 mAh
More>>>
Short summary description Sony P990i Premium Silver 6,86 cm (2.7") 1120 mAh:
This short summary of the Sony P990i Premium Silver 6,86 cm (2.7") 1120 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P990i Premium Silver, 6,86 cm (2.7"), 240 x 320 pixels, Silver

Long summary description Sony P990i Premium Silver 6,86 cm (2.7") 1120 mAh:
This is an auto-generated long summary of Sony P990i Premium Silver 6,86 cm (2.7") 1120 mAh based on the first three specs of the first five spec groups.

Sony P990i Premium Silver. Display diagonal: 6,86 cm (2.7"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1120 mAh. Product color: Silver. Weight: 150 g

Display
Display diagonal *
6,86 cm (2.7")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colors
262144 colours
Storage
Internal memory
80 MB
Camera
Front camera type *
Single camera
Rear camera flash *
Yes
Rear camera type *
Single camera
Zoom capability
2.5x
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Bar
Product color *
Silver
Multimedia
FM radio
Yes
Battery
Battery capacity *
1120 mAh
Talk time (2G)
9 h
Standby time (2G)
400 h
Weight & dimensions
Width
114 mm
Depth
57 mm
Height
25 mm
Weight *
150 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes