location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Dig Video LCD 800K CCD Netw MPEG MS slot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dig Video LCD 800K CCD Netw MPEG MS slot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-IP7E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Dig Video LCD 800K CCD Netw MPEG MS slot
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CCD
  • - Optical zoom: 10x Digital zoom: 120x
  • - LCD
More>>>
Short summary description Sony Dig Video LCD 800K CCD Netw MPEG MS slot:
This short summary of the Sony Dig Video LCD 800K CCD Netw MPEG MS slot data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Dig Video LCD 800K CCD Netw MPEG MS slot, CCD, LCD, 310 g

Long summary description Sony Dig Video LCD 800K CCD Netw MPEG MS slot:
This is an auto-generated long summary of Sony Dig Video LCD 800K CCD Netw MPEG MS slot based on the first three specs of the first five spec groups.

Sony Dig Video LCD 800K CCD Netw MPEG MS slot. Sensor type: CCD. Optical zoom: 10x, Digital zoom: 120x. Display: LCD. Minimum illumination: 7 lx. Video formats supported: MPEG2

Image sensor
Sensor type *
CCD
Lens system
Optical zoom *
10x
Digital zoom *
120x
Image stabilizer *
Yes
Display
Display
LCD
Camera
Minimum illumination
7 lx
Video
Video formats supported
MPEG2
Weight & dimensions
Width
47 mm
Depth
103 mm
Height
80 mm
Weight *
310 g
Source Review comments Score
v3.co.uk
Updated:
2011-10-04 05:57:38
More than a camera, the Network Handicam sets new standards.
0%