location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Digital LCD CD radio cassette player Portable CD player Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital LCD CD radio cassette player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFDE90LS
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2023 10:19:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Digital LCD CD radio cassette player Portable CD player Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable CD player
  • - Digital tuner
  • - Line-in Line-out
  • - Silver
More>>>
Short summary description Sony Digital LCD CD radio cassette player Portable CD player Silver:
This short summary of the Sony Digital LCD CD radio cassette player Portable CD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Digital LCD CD radio cassette player, 3,1 kg, Silver, Portable CD player

Long summary description Sony Digital LCD CD radio cassette player Portable CD player Silver:
This is an auto-generated long summary of Sony Digital LCD CD radio cassette player Portable CD player Silver based on the first three specs of the first five spec groups.

Sony Digital LCD CD radio cassette player. Device type: Portable CD player, Product color: Silver. Display type: LCD. Weight: 3,1 kg. Dimensions (WxDxH): 272 x 285 x 164 mm

Audio
Equalizer
Yes
Radio
Digital tuner
Yes
Features
Device type *
Portable CD player
Product color *
Silver
Preset stations quantity
40
Display
Display type
LCD
Management features
Sleep timer
Yes
Ports & interfaces
Line-in
Yes
Line-out
Yes
Power
Number of batteries supported
6
Weight & dimensions
Weight
3,1 kg
Other features
Dimensions (WxDxH)
272 x 285 x 164 mm