location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AC Adapter AC-L100 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter AC-L100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC-L100 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:44:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony AC Adapter AC-L100 battery charger:
This short summary of the Sony AC Adapter AC-L100 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AC Adapter AC-L100, Black, 0 - 40 °C, -20 - 60 °C, 170 g, 48 x 81 x 29 mm

Long summary description Sony AC Adapter AC-L100 battery charger:
This is an auto-generated long summary of Sony AC Adapter AC-L100 battery charger based on the first three specs of the first five spec groups.

Sony AC Adapter AC-L100. Product color: Black. Weight: 170 g. Dimensions (WxDxH): 48 x 81 x 29 mm

Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
170 g
Other features
Dimensions (WxDxH)
48 x 81 x 29 mm
Brand Image Article code product Stock Price from
Sony BCG34HRE4 battery charger Sony BCG34HRE4 battery charger
(show image)
BCG34HRE4C BCG34HRE4 0.00
(excl. VAT)
0 (incl. VAT)
Sony BCG34HVE4 battery charger Sony BCG34HVE4 battery charger
(show image)
BCG34HVE4F BCG34HVE4 0.00
(excl. VAT)
0 (incl. VAT)