location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4 500 GB Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9466314
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7117194663140 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:14:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony PlayStation 4 500 GB Wi-Fi White:
This short summary of the Sony PlayStation 4 500 GB Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4, PlayStation 4, White, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PlayStation 4 500 GB Wi-Fi White:
This is an auto-generated long summary of Sony PlayStation 4 500 GB Wi-Fi White based on the first three specs of the first five spec groups.

Sony PlayStation 4. Platform: PlayStation 4, Product color: White, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 2.1+EDR

Performance
Platform *
PlayStation 4
Internal memory
8192 MB
Internal memory type
GDDR5
Processor model
AMD Jaguar
Graphics processor
AMD Radeon
Product color *
White
Storage
Storage media *
HDD
Internal storage capacity *
500 GB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive type
Blu-Ray/DVD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DC-in jack
Yes
Digital audio optical out *
1
Packaging content
Video game included *
No
AC adapter included
Yes
Other features
Ethernet LAN (RJ-45) ports
1
Source Review comments Score
engadget.com
Updated:
2014-09-20 01:47:24
More Info 48 hours with the PlayStation 4: gaming and first impressions The seven big little details we love about the PlayStation 4 Sony PlayStation 4 unboxing Every day, a new phone. A new tablet. A new laptop that doubles as a blender -- and it has And...
Good Dramatic improvement over PS3 gamepad, Clickable touchpad, The best triggers on any gamepad...
Bad Terrible battery life, Analog stick coating isn't grippy enough...
Bottom line After a marathon week with the PlayStation 4, we feel confident in saying it will be worth your hard-earned money when it goes on sale tomorrow. For $400, you're getting a speedy, powerful little PC with an extremely friendly user interface -- and it does...
83%
computershopper.com
Updated:
2014-09-20 01:47:24
Woe to tech reviewers everywhere, who now find themselves scurrying around and through every inch, port, and submenu of their gaming consoles here in the 2013 holiday season instead of sitting down, pouring a nice cup of hot chocolate, and enjoying th...
Good Streamlined UI, Excellent controller, Streaming-service apps (such as Netflix) don't require PlayStation Network subscription to use, Handy guest mode for playing with friends...
Bad No DLNA support (at time of review), Antiquated friending process, HDCP-locked HDMI output, Short controller battery life, PS3 games don't work...
Bottom line It's still early days in terms of game selection, but the PS4 debuts as a commanding console with a better, streamlined UI that fronts solid hardware. A much-improved controller and well-executed sharing and social features make it a winner...
80%
Theinquirer.net
Updated:
2014-09-20 01:47:24
However, Microsoft has since rescinded most, if not all these controversial policies. This combined with the fact that neither the PS4 nor the Xbox One are backwards compatible and won't play PS3 or Xbox 360 games makes knowing which console is best a tri...
0%
geardiary.com
Updated:
2014-09-20 01:47:24
For this review, I was also able to procure a second controller, the camera, and several different PlayStation 4 games (physical disc and downloaded). The camera opens up the The Playroom mini-game set from the main menu.Console DesignIn the horizontal po...
Good amazing graphics, share options (pictures and video), live gameplay streaming options, can play games while downloading, new controller w/touchpad, included headset, cross play options with PlayStation Vita, PlayStation 4 app (iOS and ANdroid), camera sys...
Bad no backward compatible PS1, PS2 or PS3 disc play, left console shell area prone to scratches/fingerprints, include camera/second controller, no integration with cable or satellite services, limited music options...
0%
Theinquirer.net
Updated:
2014-09-20 01:47:24
Listing the PS4 as a "games console that puts gamers first", Sony didn't reinvent the wheel for its latest gaming machine. Instead, the Japanese gaming titan has chosen to evolve and soup up its games console's internal components...
Good Great graphics, comfortable controller, stylish and compact design, sharing features...
Bad Voice command feature is fiddly, launch lineup isn't stellar...
80%
booredatwork.com
Updated:
2014-09-20 01:47:24
PS4 represents the 4th generation of Sony PlayStation gaming consoles, to think that the PlayStation started from a failed console partnership with Nintendo. Sony has created a gaming empire that has spanned 4 generations and over 350 million in console s...
0%
gottabemobile.com
Updated:
2014-09-20 01:47:24
New game consoles don't come every day, but this year the PS4 arrived with a collection of games, upgraded graphics, a new DualShock 4 controller and several PlayStation 4 features that set it apart from the PS3 and the Xbox One.The PS4 or PlayStation 4 a...
0%
makeuseof.com
Updated:
2014-09-20 01:47:24
Ladies and gentlemen, the next generation of video game consoles is here! The Xbox 360 and PlayStation 3 had their long moments in the sun, but it's time for us to move forward, with both the PlayStation 4 and Xbox One released into the loving and awaitin...
Bottom line The PlayStation 4 comes in a surprisingly small box, especially when compared to the Xbox One. In fact, it looks more like the box you might find a laptop in, not a high-end video game console. That's not a bad thing though, as there is nothing wrong with...
0%
flatpanelshd.com
Updated:
2014-09-20 01:47:25
Seven years have passed since the PlayStation 3 came out. That is a long time in this industry. Think about it, so much has happened in the meantime, but the PlayStation 3 has remained relevant for the entire period. Still, the PlayStation 4 has been awai...
Good Powerful hardware, Excellent PS4 controller, Amazing graphics & physics rendering, TV apps support, Multitasking, Price...
Bad Crippled media functionality, Power consumption, Few great games, Some user interface issues...
Bottom line There is so much potential that we feel confident that the PlayStation 4 will be a success As we said in the beginning, seven years have passed since the PlayStation 3 came out. It will probably stay around for a few more years, but PlayStation 4 is he...
0%
technobuffalo.com
Updated:
2014-09-20 01:47:25
The PlayStation 4 is here. A new age of console gaming from Sony is upon us, and the initial buzz for the first of this holiday's new console releases has been overwhelmingly positive.Priced at $399 and packing a DualShock 4 controller, a month of PlaySta...
0%
slashgear.com
Updated:
2014-09-20 01:47:25
Sony's message this generation is clear: the PlayStation 4 is here to command gaming in the living room. The company does away with any large amount of distractions in all-encompassing entertainment coverage and heads straight and true for the living room...
Bottom line When this review is first published, the PlayStation 4 will have just launched – less than a week ago, as it were. It's generally understood that a gaming console such as this has potential that can be unlocked in full many years after launch. The PS3 is...
0%
anandtech.com
Updated:
2014-09-20 01:47:25
Earlier this morning Microsoft lifted the embargo on press reviews of the Xbox One. I've been playing with final hardware and near final software for a few days now and I wanted to share some thoughts. This is by no means one of our usual thorough review...
0%
pcworld.com_techhive.com
Updated:
2014-09-20 01:47:25
The PlayStation 4 marks a turning point for Sony. It's a humble gaming machine designed to integrate into your living room, a far cry from the pomp and circumstance with which the company debuted its predecessor, the PlayStation 3.That's a good thing, sin...
Good New DualShock 4 controller feels great in the hand, Prescient inclusion of excellent system-level sharing functions, Remote Sharing is neat—if you stay close to the console...
Bad Meager, unappealing game library, System interface remains cluttered and unintuitive, Controller has terrible battery life and a seemingly pointless lightbar...
Bottom line Sony's latest console is a powerful, intelligently designed gaming machine without a game to recommend it. It's poised to perform well in the years to come, but it's an underwhelming proposition at launch...
70%
bgr.com
Updated:
2014-09-20 01:47:25
If the PlayStation 4 is any indication of the quality of the next generation of gaming, then it was worth the wait after all. I'm writing this review seven years to the day after Sony brought the PlayStation 3 to the United States, a console I swore I wou...
0%
booredatwork.com
Updated:
2014-09-20 01:47:25
PS4 represents the Next generation of gaming from Sony, and the PS4 brings a lot to the table. As expected with a system launch the world is promised and always not delivered. What can we expect from the PS4 , a console with about 4 times the pure process...
0%
tomsguide.com
Updated:
2014-09-20 01:47:25
The PlayStation 4 is one of the sexiest parallelograms we’ve had the pleasure of setting eyes on. We love the modern abstract design of the slanted box. It lends the device some showpiece status without taking away from the rest of your living room’s deco...
Good Stylis, compact desig, Improved controlle, Redesigned user interface easy to us, Faster game install, Beautiful graphics...
Bad Exclusive launch title lineup somewhat wea, Online multiplayer behind a paywall...
Bottom line Sony is ready to play and is playing to win. The $399 PlayStation 4 is a gamer’s console focusing on cutting down load times, sharing your best moments with your friends and maybe catching a movie or TV show in your downtime. That being said, with the...
70%
chipchick.com
Updated:
2014-09-20 01:47:25
It has been a long time coming, but the PlayStation 4 has finally arrived. You're probably wondering what is the experience like on the PS4? Should this be a must on your holiday gift list? Read on for our thoughts on this highly anticipated next gen cons...
Good Support for up to 16 users, web browser and apps are free, parental controls, second screen experience for PS Vita, healthy launch title lineup cool Indie titles, store lets you try games before you buy, Playroom experience is downright adorable, improved...
Bad Voice control doesn't always work on the first try, camera is needed for voice chat with friends and voice navigation of the system, hardcore gamers will run out of hard drive space pretty fast, no sharing gameplay videos to YouTube, and the user interfac...
Bottom line It has been 7 years since the PS3 was released, and the PS4 is a massive upgrade over its predecessor. On some titles, like Killzone Shadow Fall, the gaming experience is practically life-like and offers a vision of what is to come. However, the PS4's...
0%
techcrunch.com
Updated:
2014-09-20 01:47:25
If you listen closely, you can hear it: the eye of the console storm. We are between technologies and the big hardware makers know it. It's a move from an optical-disk-based, high-heat standalone device. To paraphrase William Gibson: the future is here, i...
0%
theverge.com
Updated:
2014-09-20 01:47:25
Seven years is a technological eternity. Yet the PlayStation 3 has sold well for that long, ever since DJ Fatman Scoop and Ludacris hosted its blowout launch event in New York City in 2006. At launch, the PlayStation 3 was big, heavy, and expensive — it t...
Good Fantastic controller, Handsome console, Simple, game-focused interface...
Bad Not enough great games yet, Occasional worrisome performance problems, Interface doesn't scale well for power users...
77%
mashable.com
Updated:
2014-09-20 01:47:25
The PlayStation 4 is a next-generation console to satisfy gamers' appetites for new content, but do its supporting features break new ground for game consoles? We explore this question in the second portion of our PlayStation 4 review.Part one of Mashable...
Good Beautiful new console, The best controller Sony has ever made, Easy-to-use sharing features will push gaming forward...
Bad Underwhelming first-party launch games, Cluttered menus, Some entertainment and online features are not worth your time...
0%
mashable.com
Updated:
2014-09-20 01:47:25
It's been seven years since Sony unveiled the PlayStation 3 to the world, but the day has finally come for Sony's next-gen gaming console: the PlayStation 4 .We've had our hands on the PS4 for a little while, so we've been able to test it and share our ow...
0%
arstechnica.com
Updated:
2014-09-20 01:47:25
If the recent console cycle is anything to go by, the PlayStation 4 will be a major part of living rooms for at least seven years. We've been playing around with the Sony's next-gen console for the better part of a week now, including nearly two full days...
Good Beautiful, unique case design, Relatively quiet operating noise, Lighting, smoke effects, and character models look great, DualShock 4 controller is one of the best we've ever used, Stream game audio to any headset through the controller, What's New secti...
Bad Relatively high power consumption, Leap in graphics doesn't provide the "wow factor" of previous generational jumps, Controller only gets about 7 hours of battery life, Flat system interface gets cluttered and hard to use, Limited editing and upload optio...
Bottom line Remote PlayA quick demo of Remote Play at work, straight from my bedroom.While some later-era PS3 games supported streaming gameplay to a PlayStation Vita, the Remote Play functionality is built in to the PS4 at the system level. It's a surprisingly well-...
0%
techspot.com
Updated:
2014-09-20 01:47:25
How good is the PlayStation 4? Ask me in five years. Ask me after Naughty Dog's next couple of games, after I figure out whether God of War is headed in the right direction, after I learn whether it has become unfathomable to play a console game without l...
0%
mashable.com
Updated:
2014-09-20 01:47:25
After seven years of waiting, we have finally experienced next-generation gaming. Sony's PlayStation 4 gives us hope for more powerful, jaw-dropping video games, and leaves a lot to the imagination for the future.The Japanese electronics giant has been ta...
0%
techspot.com
Updated:
2014-10-11 05:19:39
A half-year past launch, the PlayStation 4 still feels like an overachiever. The system runs better and is improving faster than its predecessor. Everything is relative, though. The PS4 is still a year-one console and has familiar year-one issues. It's n...
0%
booredatwork.com
Updated:
2014-12-09 03:38:21
The PS4 is slightly over a year old and Sony has taken the lead in this console generation Race. The PS4 has brought in new features apps, games and more to audience for more than 10 million consoles. The PS4 was designed from the ground up to ensure that...
0%
destructoid.com
Updated:
2015-02-13 02:35:24
Remember daydreaming about a system that would let you buy and download games online, and then let you share your experiences socially? There was a day when the concept seemed so far off, but now that system is finally here. We've been talking about Sony'...
Bottom line If there's one thing that's apparent from using the PS4 for a couple of weeks, it's that Sony has been listening. This system shows that they've heard our gripes over the PS3's XMB, and that they've heard our many George Foreman grill jokes. It shows that...
0%
gottabemobile.com
Updated:
2015-03-04 16:49:25
The PS4 and Xbox One are just getting started in a battle to be the game console of choice for the next five to ten years, and many shoppers are considering buying a PS4 or an Xbox One for the first time.While the Xbox 360 arguably won the last console co...
0%
HardCOREware.net
Updated:
2015-03-04 16:49:26
Quite a few other promises were made to us last generation, only to be broken eventually:So with each new announcement, it's fun to look at each one trying to pick out fantasy from reality.The problem this year is that both Sony and Microsoft announced th...
0%
techspot.com
Updated:
2015-04-26 12:40:10
Two new gaming consoles. Both very powerful. Both very ambitious. Both about to meet head to head... and do battle for your time, money and attention, as well as the fate of the universe! Two weeks ago we reviewed the PlayStation 4. Last week we reviewed...
0%
tomsguide.com
Updated:
2015-05-14 08:25:21
The Xbox One gained some much-needed interface improvements and dropped to $400 (sans Kinect motion-and-sound detector) to match the PS4's price, while Sony's system gained some notable exclusives with games like Infamous: Second Son and The Last of Us: R...
71%
soundandvision.com
Updated:
2016-01-05 08:08:56
With PlayStation 4, Sony has upped the video game ante with incredible graphics and the ability to share gameplay with the touch of a “share” button on its redesigned game controller. But how is it as a media streamer? I took a look at Sony's latest to ch...
Good Offers most major apps, Excellent picture and sound quality, No additional subscriptions required to access streaming services, Netflix Max helps find recommendations geared to your taste...
Bad No remote or QWERTY keyboard outside of game controller, Limited number of apps—no social networks or photo apps, No DLNA or other streaming from home network media libraries...
Bottom line Excellent for gaming and on the whole, but not the best choice for streaming alone...
83%
gotgame.com
Updated:
2016-02-24 09:35:47
The Xbox 360 kicked off the 7th generation of consoles 8 long years ago. Since 2005 we've seen the rise of social games, smartphone technology, mobile gaming, tablets, and even free-to-play gaming. All of these have been called at one time or another the...
Bottom line There's not much more you can ask for in a console launch. As someone who's sat through the PS2 launch, with a million titles but none of them worth playing, and the PS3 launch with hardly any titles and nothing worth playing, the PS4 is head and shoulder...
92%
engadget.com
Updated:
2016-11-05 11:37:49
Engadget is re-reviewing the current generation of game consoles, each of which has benefited from major firmware updates, price drops and an improved selection of games. We've already revisited the Xbox One , and now it's the PlayStation 4's turn. Though...
Good Navigating the UI feels fast and intuitive, Tons of great exclusive games, Compact size makes the console surprisingly portable...
Bad Gamepad battery life is still short, WiFi speeds can be frustratingly slow, System storage interface can be problematic and inaccurate...
Bottom line The PlayStation 4 has always focused on doing one thing incredibly well: playing video games. Two and a half years after hitting store shelves, a few unforeseeable issues have cropped up, but the PS4 is still the best console experience money can buy...
86%
gaming-age.com
Updated:
2016-11-05 11:37:49
It's really about damn time that Sony and/or a third party decided to release a PS4 media remote of some type. Yes, it's not all that difficult to pick up a DualShock 4 and control your console, but there's something to be said for a dedicated remote to h...
100%
gizmodo.com
Updated:
2017-06-02 01:22:02
A half-year past launch, the PlayStation 4 still feels like an overachiever. The system runs better and is improving faster than its predecessor. Everything is relative, though. The PS4 is still a year-one console and has familiar year-one issues. It's no...
0%
kotaku.com
Updated:
2017-06-08 02:40:14
A half-year past launch, the PlayStation 4 still feels like an overachiever. The system runs better and is improving faster than its predecessor. Everything is relative, though. The PS4 is still a year-one console and has familiar year-one issues. It's no...
0%
mbreviews.com
Updated:
2018-03-31 06:44:55
The last years have seen an incredible growth in gaming console popularity. We see that besides the established users of consoles, a lot of people are converting everyday from the “good-ol'” PC to a gaming console. Now this happens for a number of reasons...
Good Great Graphics, Great Performance, DualShock 4, Attractive Design, Touchpad...
Bad Bad battery life...
93%
androidcentral.com
Updated:
2019-11-24 15:46:45
As an adult with small hands whose childhood nemesis was the hulking Duke controller on the original Xbox, I empathize with those who have a hard time using a normal controller. Though I've grown into them over the years and am quite comfortable using a s...
Good Cheap, Great for children, Lightweight, Provides nearly the same functionality as the DualShock 4...
Bad Awkward to hold if you're used to a normal DualShock 4 controller, Lacks a few advanced DualShock 4 features, Not made for adults with larger hands, Not available in a wireless model...
80%
Brand Image Article code product Stock Price from
Sony PlayStation 4 500 GB Wi-Fi Black Sony PlayStation 4 500 GB Wi-Fi Black
(show image)
9830139 PlayStation 4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)