location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia XA1 Ultra 15,2 cm (6") Dual SIM Android 7.0 4G USB Type-C 4 GB 32 GB 2700 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XA1 Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA1 Ultra
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1308-4219 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271586593
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia XA1 Ultra 15,2 cm (6") Dual SIM Android 7.0 4G USB Type-C 4 GB 32 GB 2700 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15,2 cm (6") 1920 x 1080 pixels Edge to Edge Glass
  • - MediaTek 2,4 GHz
  • - 4 GB 32 GB MicroSD (TransFlash) 256 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 23 MP
  • - Lithium Polymer (LiPo) 2700 mAh
  • - Android 7.0
More>>>
Short summary description Sony Xperia XA1 Ultra 15,2 cm (6") Dual SIM Android 7.0 4G USB Type-C 4 GB 32 GB 2700 mAh White:
This short summary of the Sony Xperia XA1 Ultra 15,2 cm (6") Dual SIM Android 7.0 4G USB Type-C 4 GB 32 GB 2700 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia XA1 Ultra, 15,2 cm (6"), 4 GB, 32 GB, 23 MP, Android 7.0, White

Long summary description Sony Xperia XA1 Ultra 15,2 cm (6") Dual SIM Android 7.0 4G USB Type-C 4 GB 32 GB 2700 mAh White:
This is an auto-generated long summary of Sony Xperia XA1 Ultra 15,2 cm (6") Dual SIM Android 7.0 4G USB Type-C 4 GB 32 GB 2700 mAh White based on the first three specs of the first five spec groups.

Sony Xperia XA1 Ultra. Display diagonal: 15,2 cm (6"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,4 GHz, Processor family: MediaTek. RAM capacity: 4 GB, RAM type: DDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 2700 mAh. Product color: White. Weight: 188 g

Display
Display diagonal *
15,2 cm (6")
Screen shape
Flat
Panel type
TFT
Display glass type
Edge to Edge Glass
Display resolution *
1920 x 1080 pixels
Display number of colors
16.78 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
367 ppi
Fingerprint resistant
Yes
Rounded display corners
Yes
Second display
No
Processor
Processor family *
MediaTek
Processor cores
4
Processor frequency *
2,4 GHz
Coprocessor
Yes
Coprocessor frequency
1,6 GHz
Coprocessor architecture
ARM Cortex-A53
Coprocessor cores
4
Storage
User memory
24 GB
RAM capacity *
4 GB
RAM type
DDR3
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
256 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
23 MP
Rear camera aperture number
2
Digital zoom
5x
Front camera type *
Single camera
Front camera resolution (numeric) *
16 MP
Front camera aperture number
2
Rear camera flash *
Yes
Flash type
LED
Sensor type
Exmor RS
Optical sensor size
25,4 / 2,3 mm (1 / 2.3")
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
480p, 720p, 1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
ISO sensitivity
3200, 6400, Auto
White balance
Manual
Video recording
Yes
Image stabilizer
Yes
Geotagging
Yes
Self-timer
Yes
Night mode
Yes
Auto exposure
Yes
Smile detection
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP, AVCTP, AVRCP, DID, GAP, GAVDP, GOEP, HFP, MAP, OPP, PAN, PBAP, SAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1700, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
HotKnot
Yes
Security algorithms
EAP, EAP-PEAP, EAP-TLS, MSCHAPv2, TKIP, WPA
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Messaging
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
White
Housing material
Aluminium, Plastic
Performance
Video call
Yes
Fast charging
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Voice dialing
Yes
Voice commands
Yes
Push-to-Talk (PTT)
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Equalizer
Yes
Audio formats supported
3GPP, AAC, AAC+, AMR-NB, AMR-WB, FLAC, Mid, MP3, OTA, WAV, eAAC+
Video formats supported
3GPP, AVI, DIVX, H.263, H.264, MPEG4, VP8, VP9
Image formats supported
BMP, GIF, JPG, PNG, WEBP
Video compression formats
H.263, H.264
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Auto-redialing
Yes
Call blocking
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.0
App distribution platform
Google Play
Exchange support
Yes
Office support
Yes
Google applications
Google Maps, Google Play, YouTube
Battery
Battery technology
Lithium Polymer (LiPo)
Removable battery
No
Battery capacity *
2700 mAh
Talk time (2G)
13,25 h
Talk time (3G) *
11,9 h
Standby time (2G)
658 h
Standby time (3G) *
708 h
Standby time (4G)
671 h
Continuous audio playback time
64,9 h
Continuous video playback time
8,6 h
Gaming time
8,6 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Distance sensor
Yes
Weight & dimensions
Width
79 mm
Depth
8,1 mm
Height
165 mm
Weight *
188 g
Certificates
Certification
CE
Head SAR (EU)
0,43 W/kg
Body SAR (EU)
1,12 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB Type-C
Manual
Yes
Other features
Touchscreen
Yes
Source Review comments Score
tablet-news.com
Updated:
2019-12-03 08:49:29
I've seen many tablet makers quoting the high interest in phablets as one of the reasons why the tablet biz is dying and has been dying for a long while. And seeing the quality of phablets like the Xperia XA1 Ultra I start to understand what they mean. Un...
0%
phonearena.com
Updated:
2019-12-03 08:49:30
Once again, Sony has unleashed a monster upon the world, this time around called the Xperia XA1 Ultra. It's the bigger sibling to the XA1, packing most of the same hardware in a larger form factor, with a couple of improvements. But besides its size, th...
Good Great, accurate display, Snappy performance with next to no slowdowns, Nearstock Android, Solid battery life...
Bad The seams around the edges aren't great to look at, Cameras are nowhere near the quality Sony promises them to be, The earpiece is too quiet...
Bottom line When compared side by side with its smaller sibling – the Xperia XA1 – the XA1 Ultra almost looks a bit tacky. It's like if Sony wondered how to make a more premium-looking mid-ranger, but the only ideas they had were “make it bigger” and “put some metal...
70%
androidauthority.com
Updated:
2019-12-03 08:49:30
While Sony fans enjoy the recent announcement of the company's brand new flagship phones, the Xperia XZ Premium and XZs, they also used Mobile World Congress 2017 to unveil its successors to the Xperia XA line that were introduced last year. For those who...
0%
ubergizmo.com
Updated:
2019-12-03 08:49:30
The Sony XA1 Ultra is Sony's large 6-inch screen mid-tier smartphone, an update of the Xperia XA Ultra announced in May last year. The design looks similar to the previous model with some differences here and there, the feature list is comparable, the ha...
Bottom line The Xperia XA1 Ultra is the large (6-inch) mid-range smartphone launched at MWC 2017 by Sony. The built quality is excellent for the mid-tier category and the feature-packed cameras make the device a great mobile device for the expected price ($300 to $37...
0%