location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RMT-TX210E remote control IR Wireless TV Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RMT-TX210E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
149316912
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783188247
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:28:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony RMT-TX210E remote control IR Wireless TV Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: IR Wireless
  • - Remote control proper use: TV
  • - Brand compatibility: Sony
  • - Grey
  • - Press buttons
More>>>
Short summary description Sony RMT-TX210E remote control IR Wireless TV Press buttons:
This short summary of the Sony RMT-TX210E remote control IR Wireless TV Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RMT-TX210E, TV, IR Wireless, Press buttons, Grey

Long summary description Sony RMT-TX210E remote control IR Wireless TV Press buttons:
This is an auto-generated long summary of Sony RMT-TX210E remote control IR Wireless TV Press buttons based on the first three specs of the first five spec groups.

Sony RMT-TX210E. Brand compatibility: Sony, Remote control proper use: TV, Interface: IR Wireless, Input type: Press buttons. Teletext function

Design
Interface *
IR Wireless
Remote control proper use *
TV
Brand compatibility *
Sony
Compatible products
FW-85XD8501, 75XD8501, 65XD8501, 55XD8501, 49XD8001, 43XD8001; KD-65XD8599, 55XD8599, 55XD8588, 49XD8099, 49XD8088, 43XD8099, 43XD8088; KDL-49WD759, 49WD758, 43WD759, 43WD758, 32WD759, 32WD758.
Product color *
Grey
Housing material
Plastic
Input type *
Press buttons
Backlight buttons *
No
Display
Built-in display
No
Performance
Teletext function
Yes
Plug and Play
Yes
On/off switch
Yes
Battery
Built-in battery
No
Battery type
AA
Number of batteries supported
2
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)