location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X Performance 12,7 cm (5") Single SIM Android 6.0 4G Micro-USB 3 GB 32 GB 2700 mAh Gold, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X Performance
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1302-6214
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia X Performance 12,7 cm (5") Single SIM Android 6.0 4G Micro-USB 3 GB 32 GB 2700 mAh Gold, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,7 cm (5") 1920 x 1080 pixels
  • - Qualcomm Snapdragon 820 2,2 GHz
  • - 3 GB 32 GB MicroSD (TransFlash), MicroSDXC 200 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 23 MP
  • - 2700 mAh
  • - Android 6.0
More>>>
Short summary description Sony Xperia X Performance 12,7 cm (5") Single SIM Android 6.0 4G Micro-USB 3 GB 32 GB 2700 mAh Gold, Lime:
This short summary of the Sony Xperia X Performance 12,7 cm (5") Single SIM Android 6.0 4G Micro-USB 3 GB 32 GB 2700 mAh Gold, Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X Performance, 12,7 cm (5"), 3 GB, 32 GB, 23 MP, Android 6.0, Gold, Lime

Long summary description Sony Xperia X Performance 12,7 cm (5") Single SIM Android 6.0 4G Micro-USB 3 GB 32 GB 2700 mAh Gold, Lime:
This is an auto-generated long summary of Sony Xperia X Performance 12,7 cm (5") Single SIM Android 6.0 4G Micro-USB 3 GB 32 GB 2700 mAh Gold, Lime based on the first three specs of the first five spec groups.

Sony Xperia X Performance. Display diagonal: 12,7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2700 mAh. Product color: Gold, Lime. Weight: 165 g

Display
Display diagonal *
12,7 cm (5")
Panel type
TFT
Display resolution *
1920 x 1080 pixels
Display number of colors
16.78 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
820
Processor cores
4
Processor frequency *
2,2 GHz
64-bit computing
Yes
Storage
RAM capacity *
3 GB
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDXC
Maximum memory card size
200 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
23 MP
Digital zoom
5x
Front camera type *
Single camera
Front camera resolution (numeric) *
13 MP
Rear camera flash *
Yes
Flash type
LED
Sensor type
Exmor RS
Optical sensor size
25,4 / 2,3 mm (1 / 2.3")
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
ISO sensitivity
3200, 4000, 12800, Auto
Video recording
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Smile detection
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Bluetooth profiles
A2DP, AVRCP, GAP, GAVDP, HID, MAP, OPP, PAN, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
800, 850, 900, 1700, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Gold, Lime
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GPP, AAC, ADTS, AMR, AMR-NB, AMR-WB, ASF, FLAC, MIDI, MP3, MP4, OGG, OPUS, Vorbis, WAV, XMF
Video formats supported
3GPP, AVI, H.263, H.264, H.265, MP4, MPEG4, VP8, VP9, WEBM, XVID
Image formats supported
BMP, GIF, JPG, PNG, WEBP
Video compression formats
H.263, H.264, H.265
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery capacity *
2700 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
70 mm
Depth
8,7 mm
Height
144 mm
Weight *
165 g
Other features
Touchscreen
Yes
Source Review comments Score
Pocketnow.com
Updated:
2016-10-21 04:01:17
It's all about creating a lineup of devices. Sony retired the Xperia Z collection of devices, last year culminating in the ambitious Z Premium with a 4K display. Sony's mission this year? Streamline. Focus on the features which “really” matter. No more fu...
Good Stylish design, Respectable front speakers, The cleanest software skin we've seen on a Sony...
Bad Thermal throttling...
Bottom line I have to admit to not being able to fully partake of the Sony ecosystem, lacking a current PlayStation, but I can't believe that's a significant omission as it pertains to daily smartphone use. Every brand carries fans and critics and Sony is no diffe...
70%
laptopmedia.com
Updated:
2016-10-21 04:01:17
The time of our Sony Xperia X Performance quick review has come after last month's reviews of Sony Xperia X and Xperia XA . X Performance can be considered as the current flagship model of the Japanese company, or at least this will be the case until the...
Good Stylish design and metal construction, Quick charging and useful battery modes, Fingerprint scanner, Water-resistance (IP68), Android 6.0 Marshmallow and a simplified UI with useful pre-installed apps, High CPU and GPU performance thanks to Snapdragon 820...
Bad Slightly more expensive than expected, Lack of 4K video recording...
Bottom line Xperia X Performance is currently the best Sony smartphone. This, however, does not mean that it's equal to all other premium models. This smartphone comes with a Snapdragon 820 CPU, and it is only natural that we do not have any remarks as regards perfor...
0%
slashgear.com
Updated:
2016-10-21 04:01:17
Sony's newest smartphone delivers a fantastic camera and hardware that's worth the cash. Early reviews of this device have been mixed, for reasons from the device having an "underwhelming camera" to the device having an "awkward volume control placement."...
Bottom line The Sony Xperia X Performance suffers from Sony's inability to survive only on their basic software finesse and high-quality hardware builds. That's unfortunate. Instead they seem to have to jam in as much software and promotions as they can to make the m...
0%
dxomark.com
Updated:
2016-10-21 04:01:17
White balance is generally very good, rendering a neutral colorcast with strong and vivid color. The predictive hybrid autofocus system performs exceptionally well, delivering fast and accurate focusing in all lighting conditions when shooting both stills...
Good Fast and accurate autofocus in bright and low light, Good target exposure and dynamic range, Wellcontrolled noise in low light, White balance is generally very good, Good detail preservation using flash...
Bad Auto HDR mode sometimes fails to trigger, Slight chromatic noise visible in outdoor pictures, White balance is not repeatable over consecutive shots using flash...
88%
techspot.com
Updated:
2016-10-21 04:01:17
It's no secret that Sony's smartphone business is struggling. Competition has become fierce over the last couple of years, with continued innovation and lower prices causing trouble for market incumbents. Rather than doubling down on their flagship produc...
Good Great 23megapixel camera. System performance is excellent thanks to the Snapdragon 820 inside. Frontfacing stereo speakers.
Bad Dated, chunky design. Poor battery life. Display has improved very little in three years. Bloatware. No 4K video recording or USBC. Expensive.
60%
engadget.com
Updated:
2016-10-21 04:01:17
The Xperia X Performance isn't a bad phone, per se. It's just that Sony's newest flagship doesn't bring anything new to the table. For $700, it offers fast performance (as its name suggests), and the design is water resistant, so that's nice. Other than t...
Good Flagship-level performance, Water-resistant design, Lightweight, unobtrusive Android skin...
Bad Not worth the asking price, Lacks some features you'd expect from a flagship, Middling camera, Occasionally overheats...
Bottom line Sony, what are you doing? Though the $700 Xperia X Performance features a flagship-level processor and runs well as a result, Sony apparently didn't feel the need to bring anything new to the table. What we have here is a reasonably good smartphone th...
72%
greenbot.com
Updated:
2016-10-21 04:01:17
No, you aren't experiencing déjà vu. What you see here is Sony's Xperia X Performance, the higher-end sibling of the Xperia X. It's not a complete disappointment like its mid-range counterpart, but considering it only offers a minor performance upgrade, i...
Good Water resistant, Same Snapdragon 820 as the rest of the flagship competition...
Bad Disappointing battery life, Design doesn't feel premium...
Bottom line The Xperia X Performance is totally not worth its flagship title, though it'd be a worthy buy if it were $200 cheaper...
60%
pcworld.com_techhive.com
Updated:
2016-10-21 04:01:17
No, you aren't experiencing déjà vu. What you see here is Sony's Xperia X Performance, the higher-end sibling of the Xperia X . It's not a complete disappointment like its mid-range counterpart, but considering it only offers a minor performance upgrade...
Good Water resistant, Same Snapdragon 820 as the rest of the flagship competition...
Bad Disappointing battery life, Design doesn't feel premium...
Bottom line The Xperia X Performance is totally not worth its flagship title, though it'd be a worthy buy if it were $200 cheaper...
60%
androidauthority.com
Updated:
2016-10-21 04:01:17
It's no secret that Sony has been floundering of late, despite its flagship Xperia Z line being quite impressive. However, an odd release cycle, pricing strategy, and limited availability have all resulted in the company struggling to make an impact in th...
Good Classic Sony design, Metal back, Unintrusive software, microSD expansion, Good camera, Front facing speakers, Vibrant display...
Bad No fingerprint sensor, No 4K video recording, Volume/camera key feel cheap, Overpriced, considering what it lacks...
Bottom line The Sony Xperia X Performance is a good smartphone, but it lacks some key features that are expected from flagships, and its current price point makes the device overpriced, and offers poor value for the money...
81%
androidheadlines.com
Updated:
2016-10-21 04:01:17
2016 has been a monumental year in many ways, and for Sony Mobile those ways are looking increasingly more grim. Worldwide the Sony Xperia Z lineup did pretty well for itself over the past couple of years, but for a number of reasons Sony seems to have wa...
Good Excellent build quality, IP68 dust and water resistant, Minimalistic UI, yet lots of features, Lots of added value and tie-ins, Superb stereo front-facing speakers, Integral part of a high-resolution sound lifestyle, Good VR performance, Amazing camera ph...
Bad No fingerprint scanner on US model, Mediocre display for a 2016 flagship, Less than average battery life, Camera software can be slow, No 4K recording, Low light camera performance is poor...
Bottom line Sony's latest flagship delivers their promise of quality in many respects, paying great homage to Xperia flagships of the past. It falls short in a number of areas though, and for $700 you're absolutely going to find other phones that do just about eve...
0%
phonearena.com
Updated:
2016-10-21 04:01:17
Sony made headlines at this year's MWC edition by announcing a trio of phones aimed to form a completely new X-line portfolio, bidding adieu to the Z-line that has been shaping its Android strategy for a few years now. Top of the line here is the Xperia...
Good A tad better outdoor visibility, Better camera overall, Tighter performance, Very fast charing...
Bottom line With a more elegant and palm-friendly chassis, superior camera, and much faster charging, the Galaxy S7 is the clear winner here. On paper the phones are near equals, but when we got down to the details, Samsung's flagship turned out to be better in almos...
0%
phonearena.com
Updated:
2016-10-21 04:01:17
Sony's got a new breed of smartphone in town, with the Xperia X lineup arriving to offer shoppers a variety of feature and performance options (with an emphasis on camera capabilities and battery life), all tied around a unified design. Of all those new...
Bottom line Looking at all these comparisons individually, Sony's model ended up coming a lot closer to competing on the same level as Apple's market-leader than we ever expected it might, and even where one phone pulled ahead of the other in all the various aspects...
0%
macworld.com
Updated:
2016-10-21 04:01:17
A quick comparison of Sony's mid-ranger and high-ender...
0%
tomsguide.com
Updated:
2016-10-21 04:01:18
The Xperia X Performance may be Sonyꞌs 2016 top-of-the-line phone, but you wouldnꞌt know that by looking at the devices. With the same display, casing and camera as the Xperia X, the Performance only separates itself from its sister device in its namesake...
Good Fast as any phone out ther, Excellent battery lif, Top-level camera...
Bad Thick and slabby desig, Missing flagship features like a fingerprint reader and always-on scree, Too much bloatware...
Bottom line The Xperia X Performanceꞌs $700 price tag invites comparisons to other phones in that lofty price range — the iPhone 6s and, arguably, the best Android handset ever made in the Samsung Galaxy S7. Sonyꞌs offering canꞌt match the stylish design of those sma...
70%
mashable.com
Updated:
2016-10-21 04:01:18
Sony's mobile strategy is a total mess right now. In the U.S, the company's Xperia-branded smartphones don't even register as a blip on most people's radars when it comes to buying time.The company's slowness to release its smartphones in the U.S. has fo...
Good Snaps quality pics, Waterproof, Unlocked for AT&T and T-Mobile in the U.S...
Bad Lacks fingerprint reader, Sluggish performance, High price doesn't match overall experience...
Bottom line Sony Xperia X PerformanceThe GoodSnaps quality pics • Waterproof • Unlocked for AT&T and T-Mobile in the U.S.The BadLacks fingerprint reader • Sluggish performance • High price doesn't match overall experienceThe Bottom LineThe Sony Xperia X Performance's...
0%
arstechnica.com
Updated:
2016-10-21 04:01:18
Valentina PalladinoThe Sony Xperia X Performance.Valentina PalladinoThe Sony Xperia X Performance.Valentina PalladinoThe 5.6-inch brick-like handset has rounded glass edges.Valentina PalladinoThe brushed metal back gives it an elegant look.Valentina Palla...
Good Elegant glass and brushed metal design, Sony's Android skin lets you tweak certain settings more easily, and gives you extra battery saving options, Quick launch camera button lets you snap photos with just two presses, Good battery life...
Bad Overall performance isn't up to par with the OnePlus 3, Gets hot easily, No USB Type-C connector, Expensive for what it offers...
0%
androidcentral.com
Updated:
2016-10-21 04:01:18
Sony's new line of smartphones gets a spec boost in the Xperia X Performance, but do a few tweaks to the formula justify its $699 cost?The Sony Xperia X Performance is a good phone, but it not only fails to justify its $150 premium over its cheaper counte...
Good Great performance in apps and games, Nice daylight photo capabilities, Excellent stereo sound output, Waterproof metal chassis is one handfriendly...
Bad Stupefying screen responsiveness issues, Slow camera startup and occasional shutter stutter, Too similar to the Z5, Can't justify its $150 price increase over Xperia X...
Bottom line Should you buy the Sony Xperia X Performance? Probably notLet's take a look at what we have. A phone with at least one critical flaw that could possibly be solved with a software update. A phone that, were it $200 cheaper, would still have trouble standin...
0%
engadget.com
Updated:
2016-10-21 04:01:18
Oh, Sony. The company has tried time and again to craft a smartphone that would find success in the US, and time and again it has fallen short. But when Sony pulled back the curtain on a batch of new Xperia X's at Mobile World Congress earlier this year...
Good Flagship-level performance, Water-resistant design, Lightweight, unobtrusive Android skin...
Bad Not worth the asking price, Lacks some features you'd expect from a flagship, Middling camera, Occasionally overheats...
Bottom line Sony, what are you doing? Though the $700 Xperia X Performance features a flagship-level processor and runs well as a result, Sony apparently didn't feel the need to bring anything new to the table. What we have here is a reasonably good smartphone th...
72%
phonearena.com
Updated:
2016-10-21 04:01:18
It's a new day for Sony, as the company turns the spotlight from the Xperia Z models that for so long dominated its smartphone lineup to welcome a new series of handsets, this year's Xperia X family. And while last year may have left you wondering if the...
Good Nice, clean look, Unobtrusive UI, Respectable performance, Fast camera launch/capture...
Bad Price, price, price, Hardware not quite up to the level of competitors, Lack of 4K video is a downgrade from Z5, Build quality falls short of expectations...
Bottom line The big problem with the Sony Xperia X Performance isn't one having to do with the phone's features, its software, or even its design. Instead, it's in how the manufacturer is positioning the phone.With a $700 price tag (the phone's currently available fo...
63%
androidpolice.com
Updated:
2016-10-21 04:01:18
Sony is now accepting pre-orders for its line of Xperia X phones in the US, including the X and X Performance. We've already covered the Xperia X in detail , learning that it's a disappointing phone. But what of the top-of-the-line Xperia X Performance? I...
0%
hw4all.com
Updated:
2019-12-04 19:41:07
Certainly one of the fastest growing segments of the consumer electronics market are smartphone. This is due to the fact that they have long since moved from the category of simple “dialers” in universal solutions for business and pleasure. Judge for your...
0%
hw4all.com
Updated:
2019-12-04 19:41:08
Certainly one of the fastest growing segments of the consumer electronics market are smartphone. This is due to the fact that they have long since moved from the category of simple “dialers” in universal solutions for business and pleasure...
0%