location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia Z4 Intel® Celeron® 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1294-3792 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia Z4 Intel® Celeron® 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet White
  • - 25,6 cm (10.1") 2560 x 1600 pixels TFT
  • - Intel® Celeron® 810 1,6 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 8,1 MP Front camera 5,1 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1 Near Field Communication (NFC)
  • - 6000 mAh
  • - Android
More>>>
Short summary description Sony Xperia Z4 Intel® Celeron® 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android White:
This short summary of the Sony Xperia Z4 Intel® Celeron® 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia Z4, 25,6 cm (10.1"), 2560 x 1600 pixels, 32 GB, 3 GB, Android, White

Long summary description Sony Xperia Z4 Intel® Celeron® 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android White:
This is an auto-generated long summary of Sony Xperia Z4 Intel® Celeron® 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android White based on the first three specs of the first five spec groups.

Sony Xperia Z4. Display diagonal: 25,6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: 810. Internal memory: 3 GB. Rear camera resolution (numeric): 8,1 MP, Front camera resolution (numeric): 5,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 389 g. Operating system installed: Android. Product color: White

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
2560 x 1600 pixels
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Display number of colors
16.78 million colours
Processor
Processor family *
Intel® Celeron®
Processor model *
810
Processor cores
2
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Integrated 4G WiMAX
No
Conflict-Free processor
Yes
CPU multiplier (bus/core ratio)
16
Graphics & IMC lithography
32 nm
Processor code
SSSR088
Processor codename
Sandy Bridge
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Stepping
Q0
Supported instruction sets
SSE4.x
Tjunction
100 °C
Thermal Design Power (TDP)
35 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
Coprocessor
Yes
Coprocessor frequency
1,5 GHz
Memory
Internal memory *
3 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Adreno
Graphics card
Adreno 430
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
FM radio
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8,1 MP
Digital zoom
8x
Auto focus
Yes
Rear camera flash
Yes
Flash type
LED
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
5,1 MP
Geotagging
Yes
Network
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
Yes
MHL version
3.0
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
White
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Google applications
Google Maps, Google Play, YouTube
Position location *
Yes
Software
Platform *
Android
Operating system version
5,0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Embedded options available
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Demand Based Switching
No
Battery
Battery capacity *
6000 mAh
Media formats
Audio formats supported
3GPP, AAC, M4A, MP4
Image formats supported
BMP, GIF, JPG, PNG, WEBP
Video compression formats
H.263, H.264, MPEG4
Video formats supported
3GP, AVI, MKV, MP4, XVID
Weight & dimensions
Width
254 mm
Depth
6,1 mm
Height
167 mm
Weight
389 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
White balance
Auto
Processor socket
PGA988
Dustproof
Yes
Waterproof
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
55657
Source Review comments Score
androidauthority.com
Updated:
2015-09-11 11:53:28
While there are quite a few good Android tablets around, many of them lean towards the budget-friendly, and therefore, mid-range side of things. As good as some of these devices may be, it's been some time since we've gotten our hands on a truly compellin...
Good large, bright, high resolution display, front facing speakers, Hi-Res audio, great build quality, microSD expansion, excellent performance, easy to use software, PlayStation integration, IP65/68 certified against water and dust, thin and lightweight, exc...
Bad Average camera, Only one storage capacity, Expensive...
Bottom line Sony manages to introduce another fantastic high-end device to the Android tablet market, which checks all the right boxes, with its sleek and elegant design, gorgeous display, excellent performance, smooth and snappy software, and great audio experience...
87%
engadget.com
Updated:
2015-09-11 11:53:28
Sony's tablets have quietly been getting better over the years. Prioritizing refinement over dazzling new features, the Xperia Z2 Tablet and Z3 Tablet Compact were two of 2014's best. The Xperia Z4 Tablet is the direct replacement to the Z2, and Sony has...
Good Incredibly thin and light, Near-flawless performance, Water- and dust-resistant, PS4 Remote Play...
Bad Very reflective display, Poor main camera, Keyboard dock is a useless addition...
Bottom line Sony's Xperia Z4 Tablet is a fantastic Android device lumbered with a pointless keyboard dock. If you can pick one up alone, it might be the perfect tablet for you, but it's too expensive to recommend with the dock included...
79%
tabletpcreview.com
Updated:
2015-09-11 11:53:28
Since Sony decided to offer the Xperia Z3 Tablet only as a compact last year, the Xperia Z4 Tablet is the first 10.1-inch Sony mobile device since the Xperia Z2 Tablet, and it is a noticeable upgrade.Like its predecessors, this new model has a high end fe...
Good Fantastic design and waterproof body, Impressive performance, Exceptional battery life, Useful keyboard dock...
Bad Lack of screen contrast, Average rearfacing camera, High price...
Bottom line Sony's latest has the high-resolution screen and cutting-edge performance it needs to rival flagship models from Apple, Samsung, and Microsoft, and a clip-on keyboard helps set it apart from the pack...
87%
laptopmedia.com
Updated:
2015-09-11 11:53:28
While Sony skipped the Xperia Z3 Tablet and introduced Xperia Z3 Compact Tablet instead, the company finally released a successor to the Xperia Z2 Tablet. This time, however, unlike the smartphone lineup, the company has made a successor that really makes...
Good Great design and build quality, Super screen quality, Excellent sound, Water and dust resistant, Camera quality is way above average for a tablet, Doesn't have the overheating issue other Snapdragon 810 devices have...
Bad PWM below 67% screen brightness, Mediocre battery life...
Bottom line This tablet is a worthy successor to last year's Xperia Z2 Tablet. We are again happy with the build quality and design – thin bezels, thin profile, good grip, large screen. On top of that, it's water-resistant with IP68 certification. We are also present...
0%
notebookcheck.net
Updated:
2015-09-11 11:53:29
Facelift with small flaws. The successor of the Sony Xperia Z2 Tablet, the thinnest and lightest 10-inch tablet, has the designation ... Z4 Tablet - logical. Just as logical are the updated internals, the slightly reworked chassis and the improved display...
Good Very light and very thin, Rubberized back, Waterproof and dust-resistant, Very fast components, Bright and high-contrast display, High resolution, Usable cameras, Decent speakers, Fast Wi-Fi and LTE, Telephone function...
Bad Insufficient stability, Thermal issues with throttling, Power adaptor insufficient, Extremely long charging time, Mediocre GPS performance...
Bottom line Thin, light, waterproof, powerful and top features – this is familiar for Sony tablets nowadays. All these characteristics also apply for the Xperia Z4 Tablet. This could already be the end of the verdict, if there weren't some issues. But let's start wit...
85%
theverge.com
Updated:
2015-09-11 11:53:29
Selling Android tablets is hard, so Sony is trying something newNetbooks didn't have a lot going for them, but they had a clear purpose. Their cramped keyboards, dull displays, and feeble processors couldn't detract from their eminent usefulness as fast n...
Good Thinner, faster, lighter, yet still waterproof, The USB port is open, but the tablet's still waterproof, You can use it in the shower, because it's waterproof...
Bad Keyboard dock could have been a differentiator, instead it's a disaster, Upgrades from last year's model aren't significant, Cheaper alternatives like the Nexus 9 do almost everything just as well...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
73%
technobuffalo.com
Updated:
2015-09-11 11:53:29
Sony's tablet heritage is well-known in the Android community. The Japanese company knocked it out of the park with the Xperia Z2 Tablet, and has made some enormous strides since then. And although the company's lineup hasn't achieved anywhere near the iP...
0%
recombu.com
Updated:
2015-09-11 11:56:05
We review the new Xperia Z4 Tablet to see whether it continues the trend of stellar slates from Sony.To look at the aesthetic choices Sony has made are, like almost everything else that's launched recently, evolutionary , rather than revolutionary. You st...
Good Thin, lightweight design, Stunning screen, Excellent battery life, Productivity powerhouse...
Bad Expensive, Noticeable heat build-up, Average loudspeakers, No 4K video...
Bottom line Sony's produced yet another great 10-inch device in the Xperia Z4 Tablet and we hope it doesn't get overlooked amidst new talk of new iPads, the Surface 3 and rumoured Samsung Galaxy tablets.It boasts one of Sony's most refined user experiences to date, a...
100%
tablet-news.com
Updated:
2015-09-11 11:56:05
It's been quite a long while since Sony announced the Xperia Z4 Tablet and we've yet to see reviews of it or the device arriving in stores. One may think the product has been postponed or something, but that's not the case, as confirmed by the new ad belo...
0%
ubergizmo.com
Updated:
2015-09-11 11:56:16
Sony unveiled its awesomely elegant and uber-light Sony Xperia Z4 Tablet at MWC 2015, a device with great performance powered by the fastest Qualcomm processor (Snapdragon 810), featuring a stunning display and packaged in a sleek body that is 50 g lighte...
Bottom line The Sony Xperia Z4 Tablet is an impressive device in terms of product design and performance.Thanks to the ultra thin and light body, the Z4 Tablet can be carried around as an additional document folder or paper notebook and not any more as a heavy laptop...
0%
androidheadlines.com
Updated:
2015-10-25 04:30:10
In the Android tablet world, things have started to become a little “samey” over the past couple of years. As Google themselves continue to show that they're not interested in fostering Android on tablets as they should be doing, these slates have basical...
Bottom line With the Xperia Tablet Z4, Sony have taken their older Xperia Z design as far as they can take it. The Xperia Z4 Tablet offers so much more than last year's Xperia Z2 tablet, but they look similar and that's a problem for Sony. Still, for right now thi...
0%
androidheadlines.com
Updated:
2015-10-25 04:30:11
Earlier this year, Sony announced the Xperia Z4 Tablet , and while in many ways it was an evolution from the Xperia Z2 tablet it also bought with it a Quad HD display and a thickness that's frankly a little ridiculous to think can be achieved. At long las...
0%
tabletpcreview.com
Updated:
2016-11-05 11:23:55
Thin and light is the name of the game for tablets these days, and Sony's next offering will be a full-size Android model that nevertheless manages to be super thin and ultra light.Prototypes of the Xperia Z4 Tablet were on display at Mobile World Congres...
Bottom line Previous Xperia tablets have primarily been marketed as entertainment devices that are tied into Sony's movie and music ecosystems, and the Z4 Tablet will be too, but it will have a strong productivity component as well. The company avoided this before to...
0%
Brand Image Article code product Stock Price from
Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black
(show image)
1303-5541 Z4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)