location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony G705 Silky Gold 98 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G705 Silky Gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1214-1576
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony G705 Silky Gold 98 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 x 240 pixels
  • - Rear camera resolution (numeric): 3,2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
More>>>
Short summary description Sony G705 Silky Gold 98 g:
This short summary of the Sony G705 Silky Gold 98 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony G705 Silky Gold, Bar, 320 x 240 pixels, 3,2 MP, Bluetooth

Long summary description Sony G705 Silky Gold 98 g:
This is an auto-generated long summary of Sony G705 Silky Gold 98 g based on the first three specs of the first five spec groups.

Sony G705 Silky Gold. Form factor: Bar. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3,2 MP. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 98 g

Display
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
120 MB
Camera
Rear camera resolution (numeric)
3,2 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
3,2x
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Voice recording
Yes
Microphone included
Yes
Power
Talk time (2G) *
10 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
98 g
Width
95 mm
Depth
47 mm
Height
14,5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Navigation key
Yes
Other features
Interface
USB
Networking type
GSM, GPRS, EDGE, UMTS, HSPA, HSDPA
Operating frequency
850, 900, 1800, 1900, 2100 MHz