location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom USB 2.0 8 in 1 with 3 port USB 2.0 hub card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Card reader 8 in 1 with 3 port USB 2.0 hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD-002
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sitecom USB 2.0 8 in 1 with 3 port USB 2.0 hub card reader:
This short summary of the Sitecom USB 2.0 8 in 1 with 3 port USB 2.0 hub card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom USB 2.0 Card reader 8 in 1 with 3 port USB 2.0 hub, Windows 98SE/2000/ME/XP, 0 - 40 °C, 10 - 85 °C, 92,5 g, 68 x 110 x 12 mm, AC

Long summary description Sitecom USB 2.0 8 in 1 with 3 port USB 2.0 hub card reader:
This is an auto-generated long summary of Sitecom USB 2.0 8 in 1 with 3 port USB 2.0 hub card reader based on the first three specs of the first five spec groups.

Sitecom USB 2.0 Card reader 8 in 1 with 3 port USB 2.0 hub. Compatible operating systems: Windows 98SE/2000/ME/XP. Weight: 92,5 g. Dimensions (WxDxH): 68 x 110 x 12 mm, Power supply type: AC, Minimum system requirements: CD-ROM, USB. I/O ports: 3 x USB 2.0 1 x USB 2.0

Brand Image Article code product Stock Price from
Sitecom

Sitecom USB 2.0 - 26 in 1 card reader
(show image)
MD-008 USB 2.0 Card Reader - 26 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom PC Card 5 in 1 card reader PCMCIA
(show image)
PC-200 PC Card card reader 5 in 1 0.00
(excl. VAT)
0 (incl. VAT)