location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens TC60101V coffee maker Drip coffee maker 1,25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC60101V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC60101V
Category:
Machine used to make coffee.
Coffee Makers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens TC60101V coffee maker Drip coffee maker 1,25 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Drip coffee maker 1,25 L
  • - 15 cups
  • - Coffee making
  • - 1100 W
  • - Grey, Silver
More>>>
Short summary description Siemens TC60101V coffee maker Drip coffee maker 1,25 L:
This short summary of the Siemens TC60101V coffee maker Drip coffee maker 1,25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens TC60101V, Drip coffee maker, 1,25 L, 1100 W, Grey, Silver

Long summary description Siemens TC60101V coffee maker Drip coffee maker 1,25 L:
This is an auto-generated long summary of Siemens TC60101V coffee maker Drip coffee maker 1,25 L based on the first three specs of the first five spec groups.

Siemens TC60101V. Product type: Drip coffee maker, Water tank capacity: 1,25 L, Capacity in cups: 15 cups. Power: 1100 W. Product color: Grey, Silver

Performance
Capacity in cups *
15 cups
Hotplate
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1,25 L
Anti-drip function
Yes
Certification
CE, VDE
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Plastic
Built-in display *
No
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Product color *
Grey, Silver
Non-slip feet
Yes
Cord storage
Yes
Ergonomics
Cord length
0,9 m
Illuminated on/off switch
Yes
Lid type
Hinged lid
Detachable swing filter
Yes
Power
Power *
1100 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
230 mm
Depth
285 mm
Height
355 mm
Weight
1,64 kg
Packaging data
Package width
380 mm
Package depth
195 mm
Package height
300 mm
Package weight
2,3 kg
Other features
Aroma jug
Yes
Brand Image Article code product Stock Price from
Siemens TC60203 coffee maker Drip coffee maker 1,25 L Siemens TC60203 coffee maker Drip coffee maker 1,25 L
(show image)
TC60203 TC60203 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC60203V coffee maker Drip coffee maker 1,25 L Siemens TC60203V coffee maker Drip coffee maker 1,25 L
(show image)
TC60203V TC60203V 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC66201V coffee maker Drip coffee maker 1,25 L Siemens TC66201V coffee maker Drip coffee maker 1,25 L
(show image)
TC66201V TC66201V 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC66201 coffee maker Drip coffee maker 1,25 L Siemens TC66201 coffee maker Drip coffee maker 1,25 L
(show image)
TC66201 TC66201 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC 24010V Drip coffee maker 1,2 L Siemens TC 24010V Drip coffee maker 1,2 L
(show image)
TC24010V TC 24010V 0.00
(excl. VAT)
0 (incl. VAT)