Shuttle logo

Shuttle SH55J2 Black LGA 1156 (Socket H)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43746
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle SH55J2 Black LGA 1156 (Socket H):

Shuttle SH55J2, LGA 1156 (Socket H), 300 W

Long summary description Shuttle SH55J2 Black LGA 1156 (Socket H):

Shuttle SH55J2. Processor socket: LGA 1156 (Socket H). Number of memory slots: 4, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.