location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle P25N PC/workstation barebone All-in-One Black N100 Built-in speaker(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P25N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P25N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993006536 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:26:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle P25N PC/workstation barebone All-in-One Black N100 Built-in speaker(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One Black
  • - Built-in processor Intel N100
  • - 1 SO-DIMM Maximum internal memory: 16 GB DDR5-SDRAM
  • - HDD & SSD 2.5,M.2
  • - On-board graphics card Intel® UHD Graphics
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Shuttle P25N PC/workstation barebone All-in-One Black N100 Built-in speaker(s):
This short summary of the Shuttle P25N PC/workstation barebone All-in-One Black N100 Built-in speaker(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle P25N, All-in-One, All-in-One PC barebone, DDR5-SDRAM, PCI Express, Serial ATA III, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), 65 W

Long summary description Shuttle P25N PC/workstation barebone All-in-One Black N100 Built-in speaker(s):
This is an auto-generated long summary of Shuttle P25N PC/workstation barebone All-in-One Black N100 Built-in speaker(s) based on the first three specs of the first five spec groups.

Shuttle P25N. Chassis type: All-in-One, Product type: All-in-One PC barebone. BIOS type: AMI. Supported memory types: DDR5-SDRAM, Number of memory slots: 1, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Cooling type: Passive. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor model
N100
Processor cores
4
Processor threads
4
Processor boost frequency
3,4 GHz
Built-in processor *
Yes
Thermal Design Power (TDP)
6 W
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
1
Maximum internal memory
16 GB
Supported memory clock speeds
4800 MHz
Supported memory types
DDR5-SDRAM
Memory channels
Single-channel
Memory voltage
1.1 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
PCI Express, Serial ATA III
Number of storage drives supported
2
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics
Display
Display diagonal
29,5 cm (11.6")
Display resolution
1366 x 768 pixels
Touchscreen
Yes
HD type
HD
Aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
TN
Audio
Built-in speaker(s) *
Yes
Number of speakers
1
RMS rated power
2 W
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller model
Realtek RTL8821CE
Ethernet LAN *
Yes
Wi-Fi *
Yes
LAN controller
Intel I226-LM
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
6
HDMI ports quantity *
1
HDMI version
2.0b
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
COM ports quantity
2
Ports & interfaces
DC-in jack
Yes
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
All-in-One
Product color *
Black
Cooling type *
Passive
On/off switch
Yes
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Product type *
All-in-One PC barebone
Performance
Number of processors supported
1
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio chip
RealTek ALC888S
Technical details
Compliance certificates
BSMI, CE, Federal Communications Commission (FCC), RCM, RoHS, UKCA, VCCI
Logistics data
Harmonized System (HS) code
84714100
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
External AC adapter
Power supply
65 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
19 V
AC adapter output current
3,42 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
299 mm
Depth
59 mm
Height
207 mm
Weight
1,95 kg
Package weight
3,14 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)