Shuttle logo

Shuttle NC40U5 PC/workstation barebone 0.84L sized PC Black i5-1235U Intel SoC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30281
Info modified on:
14 Jun 2024, 02:38:03
Short summary description Shuttle NC40U5 PC/workstation barebone 0.84L sized PC Black i5-1235U Intel SoC:

Shuttle NC40U5, 0.84L sized PC, Mini PC barebone, Intel SoC, DDR4-SDRAM, PCI Express, Serial ATA III, 65 W

Long summary description Shuttle NC40U5 PC/workstation barebone 0.84L sized PC Black i5-1235U Intel SoC:

Shuttle NC40U5. Chassis type: 0.84L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 65 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.