location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle DS50U5 PC/workstation barebone 1.3L sized PC Black i5-1335U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS50U5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS50U5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993006185 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:58:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle DS50U5 PC/workstation barebone 1.3L sized PC Black i5-1335U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3L sized PC Black
  • - Built-in processor Intel i5-1335U
  • - 2 SO-DIMM Maximum internal memory: 64 GB DDR5-SDRAM
  • - HDD & SSD 2.5,M.2
  • - On-board graphics card Intel® UHD Graphics
  • - Ethernet LAN
More>>>
Short summary description Shuttle DS50U5 PC/workstation barebone 1.3L sized PC Black i5-1335U:
This short summary of the Shuttle DS50U5 PC/workstation barebone 1.3L sized PC Black i5-1335U data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle DS50U5, 1.3L sized PC, Mini PC barebone, DDR5-SDRAM, PCI Express, Serial ATA III, Ethernet LAN, 90 W

Long summary description Shuttle DS50U5 PC/workstation barebone 1.3L sized PC Black i5-1335U:
This is an auto-generated long summary of Shuttle DS50U5 PC/workstation barebone 1.3L sized PC Black i5-1335U based on the first three specs of the first five spec groups.

Shuttle DS50U5. Chassis type: 1.3L sized PC, Product type: Mini PC barebone. BIOS type: UEFI AMI. Supported memory types: DDR5-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Passive. Power supply: 90 W

Country Distributor
Nederland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)