location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle DH610S PC/workstation barebone Slim PC Black Intel H610

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH610S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH610S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005126 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 12:14:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle DH610S PC/workstation barebone Slim PC Black Intel H610
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slim PC Black
  • - VIA Technologies
  • - Maximum internal memory: 64 GB
  • - On-board graphics card Intel UHD Graphics 700
  • - Ethernet LAN
More>>>
Short summary description Shuttle DH610S PC/workstation barebone Slim PC Black Intel H610:
This short summary of the Shuttle DH610S PC/workstation barebone Slim PC Black Intel H610 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle DH610S, Slim PC, Mini PC, Intel H610, Ethernet LAN, 120 W

Long summary description Shuttle DH610S PC/workstation barebone Slim PC Black Intel H610:
This is an auto-generated long summary of Shuttle DH610S PC/workstation barebone Slim PC Black Intel H610 based on the first three specs of the first five spec groups.

Shuttle DH610S. Chassis type: Slim PC, Product type: Mini PC. Motherboard chipset: Intel H610. Maximum internal memory: 64 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 120 W

Processor
Processor manufacturer
VIA Technologies
Memory
Maximum internal memory
64 GB
Graphics
On-board graphics card *
Yes
On-board graphics card model
Intel UHD Graphics 700
Network
Ethernet LAN *
Yes
LAN controller
Intel® I219
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
4
HDMI ports quantity *
1
HDMI version
2.0
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
DC-in jack
Yes
Design
Chassis type *
Slim PC
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
Mini PC
Performance
Motherboard chipset
Intel H610
Software
Compatible operating systems
Windows 10/11 64 bit O.S, Linux
Operating system installed
No
Power
Power supply
120 W
Weight & dimensions
Width
165 mm
Depth
190 mm
Height
43 mm
Packaging content
Display included
No
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)