SHINING 3D EinScan-Pro, Portable scanner, Color scanning
SHINING 3D EinScan-Pro. Scanner type: Portable scanner, Scan modes supported: 3D portrait mode, Object mode, Accuracy: 0,05 mm. Power source type: USB. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Minimum processor: Intel Core i5, Minimum RAM: 16 GB. Weight: 800 g