Schneider Electric LV430831 circuit breaker 3

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8817
Info modified on:
10 Aug 2024, 09:53:12
Short summary description Schneider Electric LV430831 circuit breaker 3:

Schneider Electric LV430831, IP40

Long summary description Schneider Electric LV430831 circuit breaker 3:

Schneider Electric LV430831. Input current: 150 A. International Protection (IP) code: IP40. Width: 105 mm, Depth: 86 mm, Height: 161 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.