location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XE32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-XE32
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 1500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 400:1
  • - Focus: Manual
  • - 205 W
More>>>
Short summary description Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XE32, 1500 ANSI lumens, LCD, XGA (1024x768), 400:1, 85%, 15 - 100 kHz

Long summary description Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XE32. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Manual, Focal length range: 22.5 - 27 mm. Power consumption (typical): 205 W. Weight: 2,9 kg

Brand Image Article code product Stock Price from
Sanyo

Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
112239800 PLC-XL50 Ultra Short Throw Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-WXU30 data projector 3700 ANSI lumens LCD WXGA (1280x800)
(show image)
112237700 PLC-WXU30 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU88 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
112238200 PLC-XU88 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XF47 Professional Projector data projector 15000 ANSI lumens LCD XGA (1024x768)
(show image)
112238400 PLC-XF47 Professional Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLV-80L Professional Widescreen Projector data projector 3000 ANSI lumens LCD WXGA (1366x768)
(show image)
112231820 PLV-80L Professional Widescreen Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768)
(show image)
112240420 PLC-XT35L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU78 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
112239000 PLC-XU78 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLV-Z2000 Full HD Home Cinema Projector data projector 1200 ANSI lumens LCD
(show image)
112240000 PLV-Z2000 Full HD Home Cinema Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-WXU10 data projector 2000 ANSI lumens LCD WXGA (1280x800)
(show image)
112239300 PLC-WXU10 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768)
(show image)
112238600 PLC-XU115 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)