Sandberg logo

Sandberg 631-04 mouse Universal Ambidextrous USB Type-C Optical 1200 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20542
Info modified on:
14 Oct 2024, 05:07:56
Short summary description Sandberg 631-04 mouse Universal Ambidextrous USB Type-C Optical 1200 DPI:

Sandberg 631-04, Ambidextrous, Optical, USB Type-C, 1200 DPI, Black

Long summary description Sandberg 631-04 mouse Universal Ambidextrous USB Type-C Optical 1200 DPI:

Sandberg 631-04. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-C, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.