Samsung logo

Samsung UN60D7000/BDD5500KIT TV 152,4 cm (60") Full HD Wi-Fi Grey

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59758
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN60D7000/BDD5500KIT TV 152,4 cm (60") Full HD Wi-Fi Grey:

Samsung UN60D7000/BDD5500KIT, 152,4 cm (60"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Grey

Long summary description Samsung UN60D7000/BDD5500KIT TV 152,4 cm (60") Full HD Wi-Fi Grey:

Samsung UN60D7000/BDD5500KIT. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.