location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-L250 LCD Projector 1024x768
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPL250
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2500 ANSI lumens
  • - 2500 h
  • - XGA (1024x768) 500:1
  • - 6 W
  • - 270 W
More>>>
Short summary description Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768):
This short summary of the Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SP-L250 LCD Projector 1024x768, 2500 ANSI lumens, LCD, XGA (1024x768), 500:1, 30 - 80 kHz, 56 - 75 Hz

Long summary description Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Samsung SP-L250 LCD Projector 1024x768. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h, Lamp type: UHP. Serial interface type: RS-232. RMS rated power: 6 W. Power consumption (typical): 270 W, Power consumption (standby): 5,7 W

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Horizontal scan range
30 - 80 kHz
Vertical scan range
56 - 75 Hz
Keystone correction, horizontal
30°
Keystone correction, vertical
-30°
Light source
Service life of light source *
2500 h
Service life of light source (economic mode)
3000 h
Lamp type
UHP
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
Multimedia
RMS rated power
6 W
Number of built-in speakers
2
Power
Power consumption (typical) *
270 W
Power consumption (standby) *
5,7 W
Weight & dimensions
Weight *
3,9 kg
Package weight
5,4 kg
Other features
Aspect ratio
16:9
Package dimensions (WxDxH)
402 x 370 x 179 mm
Dimensions (WxDxH)
291 x 289 x 115 mm
Power requirements
100 - 240 V 50 - 60 Hz
RS-232 ports
1
Brand Image Article code product Stock Price from
Epson EB-460 data projector 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H343040LE EB-460 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H342040LE EB-460i 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-440W data projector 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-440W data projector 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H318240LW EB-440W 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450W data projector 2500 ANSI lumens LCD WXGA (1280x800) Epson EB-450W data projector 2500 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H318040LW EB-450W 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H342040LW EB-460i 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450Wi data projector 2500 ANSI lumens LCD WXGA (1280x800) Epson EB-450Wi data projector 2500 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H317040LW EB-450Wi 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460 data projector Ultra short throw projector 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460 data projector Ultra short throw projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H343040LW EB-460 0.00
(excl. VAT)
0 (incl. VAT)