location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SI-A8W052180US LED bulb Warm white 2700 K 5,2 W E12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SI-A8W052180US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-A8W052180US
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:57:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SI-A8W052180US LED bulb Warm white 2700 K 5,2 W E12
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Candle E12 5,2 W
  • - Luminous flux: 300 lm Bulb lifetime: 15000 h Warm white
  • - Color temperature: 2700 K Color Rendering Index (CRI): 80
  • - 120 V 60 Hz
More>>>
Short summary description Samsung SI-A8W052180US LED bulb Warm white 2700 K 5,2 W E12:
This short summary of the Samsung SI-A8W052180US LED bulb Warm white 2700 K 5,2 W E12 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SI-A8W052180US, 5,2 W, 40 W, E12, 300 lm, 15000 h, Warm white

Long summary description Samsung SI-A8W052180US LED bulb Warm white 2700 K 5,2 W E12:
This is an auto-generated long summary of Samsung SI-A8W052180US LED bulb Warm white 2700 K 5,2 W E12 based on the first three specs of the first five spec groups.

Samsung SI-A8W052180US. Bulb power: 5,2 W, Equivalent bulb power: 40 W, Fitting/cap type: E12, Luminous flux: 300 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0,7

Performance
Bulb shape *
Candle
Luminous flux *
300 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
40 W
Light color *
Warm white
Color temperature *
2700 K
Dimmable
Yes
Color Rendering Index (CRI)
80
Power factor
0,7
Bulb power *
5,2 W
Fitting/cap type *
E12
Product color
Transparent, White
Certification
UL
Power
Bulb current
65 mA
Input voltage
120 V
Input frequency
60 Hz
Weight & dimensions
Diameter
3,81 cm
Length
119,3 mm
Weight
65,3 g
Other features
AC input voltage
120 V
AC input frequency
60 Hz
Technical details
Compliance certificates
RoHS