Samsung logo

Samsung SFD-321B/LFEB floppy drive

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102698
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SFD-321B/LFEB floppy drive:

Samsung SFD-321B/LFEB, 300 RPM, 30000 h, Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6, 460 g, 5 - 40 °C, -40 - 60 °C

Long summary description Samsung SFD-321B/LFEB floppy drive:

Samsung SFD-321B/LFEB. Drive device speed: 300 RPM, Mean time between failures (MTBF): 30000 h, Compatible operating systems: Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6. Weight: 460 g. Safety: UL,CSA, FCC,TUV,CE,MIC,C-TICK. Diskette drive memory: 1,44 MB. I/O ports: ATAPI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.