Samsung logo

Samsung RS6JA8811B1/EG side-by-side refrigerator Freestanding 634 L E Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115731
Info modified on:
20 Mar 2025, 08:39:42
Short summary description Samsung RS6JA8811B1/EG side-by-side refrigerator Freestanding 634 L E Black:

Samsung RS6JA8811B1/EG, Freestanding, American door, Black, 634 L, SN-T, C

Long summary description Samsung RS6JA8811B1/EG side-by-side refrigerator Freestanding 634 L E Black:

Samsung RS6JA8811B1/EG. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 634 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 409 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 351 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.